Armstrong International Pressure Reducing Valve GD-10F

Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet
Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-10F - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-10F
Pressure Reducing Valve GD-10F
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-10F
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Exotic Metal
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 15.00 to 250.00 psi (10.56 to 176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161617614 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Manual Control Valves - 2035922 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Nylon; Polyamide
Media Air
View Details