Armstrong International Strainer Valves

Description
Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam welded, and the ends are reinforced or capped with seal rings. This design reduces the possibility of bursting the screen assembly. The end of the screen assembly seats against the flange plate to form a tight seal thereby preventing dirt from bypassing the strainer screen. All cleanable strainers have an access for easy removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 and other common refrigerants Screen: Stainless Steel, 70/40 Mesh Safe Working Pressure: 365 psig (25 bar)
Datasheet
Description
Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam welded, and the ends are reinforced or capped with seal rings. This design reduces the possibility of bursting the screen assembly. The end of the screen assembly seats against the flange plate to form a tight seal thereby preventing dirt from bypassing the strainer screen. All cleanable strainers have an access for easy removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 and other common refrigerants Screen: Stainless Steel, 70/40 Mesh Safe Working Pressure: 365 psig (25 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strainer Valves -  - Armstrong International
Three Rivers, MI, USA
Strainer Valves
Strainer Valves
Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam welded, and the ends are reinforced or capped with seal rings. This design reduces the possibility of bursting the screen assembly. The end of the screen assembly seats against the flange plate to form a tight seal thereby preventing dirt from bypassing the strainer screen. All cleanable strainers have an access for easy removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 and other common refrigerants Screen: Stainless Steel, 70/40 Mesh Safe Working Pressure: 365 psig (25 bar)

Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam welded, and the ends are reinforced or capped with seal rings. This design reduces the possibility of bursting the screen assembly. The end of the screen assembly seats against the flange plate to form a tight seal thereby preventing dirt from bypassing the strainer screen. All cleanable strainers have an access for easy removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves.

Features:

  • Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 and other common refrigerants
  • Screen: Stainless Steel, 70/40 Mesh
  • Safe Working Pressure: 365 psig (25 bar)
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Name Strainer Valves
Valve Type Control Valve; Check; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 9.37 inch (238.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 2795509 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details