Armstrong International Stop Valves

Description
Armstrong’s refrigeration stop valves have a rugged design for industrial use. These valves are equipped with union nut for ease of replacement and provided with weldable nipple. Features: Port size: .23in - .39in (6mm – 10mm) Globe and Angle Type Connections: Butt weld
Datasheet
Description
Armstrong’s refrigeration stop valves have a rugged design for industrial use. These valves are equipped with union nut for ease of replacement and provided with weldable nipple. Features: Port size: .23in - .39in (6mm – 10mm) Globe and Angle Type Connections: Butt weld
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stop Valves -  - Armstrong International
Three Rivers, MI, USA
Stop Valves
Stop Valves
Armstrong’s refrigeration stop valves have a rugged design for industrial use. These valves are equipped with union nut for ease of replacement and provided with weldable nipple. Features: Port size: .23in - .39in (6mm – 10mm) Globe and Angle Type Connections: Butt weld

Armstrong’s refrigeration stop valves have a rugged design for industrial use. These valves are equipped with union nut for ease of replacement and provided with weldable nipple.

Features:

  • Port size: .23in - .39in (6mm – 10mm) Globe and Angle Type
  • Connections: Butt weld
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Name Stop Valves
Valve Type Control Valve; Check; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-2-CP100 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006834-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details