Armstrong International Pressure Reducing Valve GD-6

Description
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line renewable valve and seat. The GD-6N and GD-6 are available in 3/8", 1/2" and 1" (10, 20 and 25 mm) sizes, with a choice of two set pressure-range springs.
Datasheet
Description
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line renewable valve and seat. The GD-6N and GD-6 are available in 3/8", 1/2" and 1" (10, 20 and 25 mm) sizes, with a choice of two set pressure-range springs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-6 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-6
Pressure Reducing Valve GD-6
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line renewable valve and seat. The GD-6N and GD-6 are available in 3/8", 1/2" and 1" (10, 20 and 25 mm) sizes, with a choice of two set pressure-range springs.

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line renewable valve and seat. The GD-6N and GD-6 are available in 3/8", 1/2" and 1" (10, 20 and 25 mm) sizes, with a choice of two set pressure-range springs.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-6
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Cast Iron
Media Water; Gas; Air
Valve Size 0.38 to 1.00 inch (9.52 to 25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-C 9X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details