CableOrganizer.com, Inc. Thread-Lock® Fiber Optic Connectors - Leviton LE-49884-DPC

Description
What's special about these fiber optic connectors? TIA/EIA 568-B compliant & meets FCC Part 68. Insertion loss typical at 0.20dB. Available in both single mode and multimode. Leviton's Thread-Lock Fiber Optic Connectors are field installable and require no epoxy, heat cure devices, or special tools to terminate single mode or multimode fiber. They may be removed and reused and are recommended for indoor use (0° to 60° C operating temperature). These connectors are TIA/EIA 568-B compliant and meet industry standards for performance and tensile strength. More
Description
What's special about these fiber optic connectors? TIA/EIA 568-B compliant & meets FCC Part 68. Insertion loss typical at 0.20dB. Available in both single mode and multimode. Leviton's Thread-Lock Fiber Optic Connectors are field installable and require no epoxy, heat cure devices, or special tools to terminate single mode or multimode fiber. They may be removed and reused and are recommended for indoor use (0° to 60° C operating temperature). These connectors are TIA/EIA 568-B compliant and meet industry standards for performance and tensile strength. More

Suppliers

Company
Product
Description
Supplier Links
Thread-Lock® Fiber Optic Connectors - Leviton - LE-49884-DPC - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Thread-Lock® Fiber Optic Connectors - Leviton
LE-49884-DPC
Thread-Lock® Fiber Optic Connectors - Leviton LE-49884-DPC
What's special about these fiber optic connectors? TIA/EIA 568-B compliant & meets FCC Part 68. Insertion loss typical at 0.20dB. Available in both single mode and multimode. Leviton's Thread-Lock Fiber Optic Connectors are field installable and require no epoxy, heat cure devices, or special tools to terminate single mode or multimode fiber. They may be removed and reused and are recommended for indoor use (0° to 60° C operating temperature). These connectors are TIA/EIA 568-B compliant and meet industry standards for performance and tensile strength. More

What's special about these fiber optic connectors?

  • TIA/EIA 568-B compliant & meets FCC Part 68.
  • Insertion loss typical at 0.20dB.
  • Available in both single mode and multimode.

Leviton's Thread-Lock Fiber Optic Connectors are field installable and require no epoxy, heat cure devices, or special tools to terminate single mode or multimode fiber. They may be removed and reused and are recommended for indoor use (0° to 60° C operating temperature). These connectors are TIA/EIA 568-B compliant and meet industry standards for performance and tensile strength. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Fiber Optic Connectors
Product Number LE-49884-DPC
Product Name Thread-Lock® Fiber Optic Connectors - Leviton
Unlock Full Specs
to access all available technical data

Similar Products

LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 5367566 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC; Sc
Fiber Type Simplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 8889 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details