TRENDnet Inc. Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| Must pair with TEG-MGBS10D3 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 10 km (6.2 miles) Compatible with standard SFP slots | |
| Must pair with TEG-MGBS10D5 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 10 km (6.2 miles) Compatible with standard SFP slots | |
| Compatible with standard SFP (Mini-GBIC) slots Supports 155 Mbps connection speeds Supports 1310 nm Single-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances up to... | |
| Compatible with standard SFP (Mini-GBIC) slots Supports up to 155 Mbps connection speeds Supports 1310 nm Multi-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances... | |
| Compliant with IEEE 802.3ab Gigabit Ethernet Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant Supports data rates of up to 1.25Gbps Transmission distance of up to 100m (328 ft.)... | |
| Compliant with IEEE 802.3z Gigabit Ethernet ANSI Fiber Channel compliant Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant Wide operating temperature range of -40°- 85 °C (-40° - 185... | |
| Hot-pluggable SFP+ transceiver SFP+ MSA compliant Supported throughput up to 10.3 Gbps Single Mode fiber for distances up to 40 km (24.9 miles) 1550 nm wavelength Duplex LC connector Digital... | |
| Hot-pluggable SFP+ transceiver SFP+ MSA compliant Supported throughput up to 10.5 Gbps Multi Mode fiber for distances up to 550 m (1,804 feet) 850 nm wavelength Duplex LC connector Digital... | |
| LC Duplex connector-type Spans distances up to 550 m (1800 ft.) Compatible with standard SFP slots | |
| Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 10km Designed to connect with a standard Mini-GBIC slot | |
| Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 40km Designed to connect with a standard Mini-GBIC slot | |
| Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 80km Designed to connect with a standard Mini-GBIC slot | |
| Must pair with TEG-MGBS20D3 or other compatible module LC Simplex (single strand) connector-type Bi-Directional (WDM) SFP Module Spans distances up to 20 km (12.4 miles) Tx: 1550nm / Rx: 1310nm,... | |
| Must pair with TEG-MGBS20D5 or other compatible module LC Simplex (single strand) connector-type Bi-Directional (WDM) SFP Module Spans distances up to 20 km (12.4 miles) Tx: 1310nm / Rx: 1550nm,... | |
| Must pair with TEG-MGBS40D3 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 40 km (24.9 miles) Compatible with standard SFP slots | |
| Must pair with TEG-MGBS40D5 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 40 km (24.9 miles) Compatible with standard SFP slots |