TRENDnet Inc. 100Base-FX SFP Multi-Mode LC Module (2 km) TE100-MGBFX (Version v2.0R)

Description
Compatible with standard SFP (Mini-GBIC) slots Supports up to 155 Mbps connection speeds Supports 1310 nm Multi-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances up to 2 km (1.2 miles)
Description
Compatible with standard SFP (Mini-GBIC) slots Supports up to 155 Mbps connection speeds Supports 1310 nm Multi-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances up to 2 km (1.2 miles)

Suppliers

Company
Product
Description
Supplier Links
100Base-FX SFP Multi-Mode LC Module (2 km) - TE100-MGBFX  (Version v2.0R) - TRENDnet Inc.
Torrance, CA, USA
100Base-FX SFP Multi-Mode LC Module (2 km)
TE100-MGBFX (Version v2.0R)
100Base-FX SFP Multi-Mode LC Module (2 km) TE100-MGBFX (Version v2.0R)
Compatible with standard SFP (Mini-GBIC) slots Supports up to 155 Mbps connection speeds Supports 1310 nm Multi-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances up to 2 km (1.2 miles)
  • Compatible with standard SFP (Mini-GBIC) slots
  • Supports up to 155 Mbps connection speeds
  • Supports 1310 nm Multi-Mode network transmissions
  • Compatible with Duplex-LC fiber connector types
  • Supports fiber connections for distances up to 2 km (1.2 miles)
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TE100-MGBFX (Version v2.0R)
Product Name 100Base-FX SFP Multi-Mode LC Module (2 km)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
ER -100G - CFP-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Converters & Transceivers - MC2-R-P-2-R - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details