TRENDnet Inc. SFP Dual Wavelength Single-Mode LC Module TEG-MGBS40D5 (Version v4.0R)

Description
Must pair with TEG-MGBS40D3 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 40 km (24.9 miles) Compatible with standard SFP slots
Description
Must pair with TEG-MGBS40D3 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 40 km (24.9 miles) Compatible with standard SFP slots

Suppliers

Company
Product
Description
Supplier Links
SFP Dual Wavelength Single-Mode LC Module - TEG-MGBS40D5  (Version v4.0R) - TRENDnet Inc.
Torrance, CA, USA
SFP Dual Wavelength Single-Mode LC Module
TEG-MGBS40D5 (Version v4.0R)
SFP Dual Wavelength Single-Mode LC Module TEG-MGBS40D5 (Version v4.0R)
Must pair with TEG-MGBS40D3 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 40 km (24.9 miles) Compatible with standard SFP slots
  • Must pair with TEG-MGBS40D3 or other compatible module
  • LC Simplex connector-type
  • Dual wavelength fiber mode
  • Spans distances up to 40 km (24.9 miles)
  • Compatible with standard SFP slots
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TEG-MGBS40D5 (Version v4.0R)
Product Name SFP Dual Wavelength Single-Mode LC Module
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details