TRENDnet Inc. Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| Full Duplex Gigabit speeds supported Use non-PoE switches to network PoE devices at distances of up to 100 meters (328 feet) Save on installation and equipment costs Create an integrated... | |
| Full Duplex Gigabit speeds Converts a non-PoE Gigabit port to a PoE+ or PoE Gigabit port Integrated power supply Network distances of up to 100 meters (328 feet) Save on... | |
| Full Duplex Gigabit speeds Supplies PoE (15 watts), PoE+ (30 watts) or Ultra PoE power (60 watts) Network a PoE device located up to 100 meters (328 ft.) away Converts... | |
| Full Duplex Gigabit speeds Supplies PoE (15.4W) or PoE+ (30W) power Integrated power supply Network a PoE device located up to 100 meters (328 ft.) away Converts a non-PoE Gigabit... | |
| Full Duplex Gigabit speeds Supplies PoE (15.4W) Network a PoE device located up to 100 meters (328 ft.) away Converts a non-PoE Gigabit port to a PoE Gigabit port Save... |