TRENDnet Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
16 x 10/100 Mbps Ethernet ports 3.2 Gbps switching fabric Compact fanless design Up to 40% GREENnet energy savings*
16 x Gigabit PoE+ ports 220 Watt power budget 32 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy...
16 x Gigabit ports 4 x shared Gigabit ports (RJ-45/SFP) Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN...
16 x Gigabit ports Quality of Service traffic prioritization pass-through support (802.1p QoS) 32 Gbps switching fabric Jumbo Frame support Fanless design GREENnet energy saving technology
16 x PoE+ Ethernet ports 220 Watt power budget 3.2 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy...
1750 Mbps total wireless: 1300 Mbps AC + 450 Mbps N bands High speed USB 3.0 share port Pre-encrypted for your convenience Create an isolated guest network One touch network...
20 x PoE ports (15.4 W / port) 4 x PoE+ ports (30 W / port) 4 x Gigabit ports and 2 x shared SFP slots 193 Watt PoE budget...
24 Gigabit ports 48 Gbps switching fabric Fanless design Jumbo Frame support Sturdy metal switch with included rack mount brackets Up to 70% GREENnet energy savings* Lifetime Warranty*
24 Gigabit ports 48 Gbps switching fabric Jumbo Frame support Sturdy metal switch Up to 70% GREENnet energy savings* Lifetime Warranty*
24 x 10/100 Mbps ports 4 x Gigabit uplink ports 2 x shared SFP slots 12.8 Gbps switching capacity Advanced Web Smart management Fanless design reduces energy consumption and operating...
24 x Gigabit PoE+ ports 2 x SFP slots 400 Watt PoE+ budget 52 Gbps switching capacity Rack mount brackets included Rear panel ports for easy network integration with your...
24 x Gigabit PoE+ ports 24 x Gigabit ports 4 x shared SFP slots 370 Watt PoE budget 96 Gbps switching capacity Private/Voice VLAN, QoS, and bandwidth controls Smart fans...
24 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 370W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth...
24 x Gigabit ports and 4 x 10G SFP+ slots for high speed connections Easy to use web-based management interface 128 Gbps switching capacity 802.1Q, Dynamic GVRP, Private, and Voice...
24 x Gigabit ports 4 x Shared Gigabit ports (RJ-45/SFP) Easy to use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and...
24 x Gigabit ports Quality of Service traffic prioritization pass-through support (802.1p QoS) 48 Gbps switching fabric Jumbo Frame support Fanless design GREENnet energy saving technology
24 x PoE+ Ethernet ports 2 x Gigabit SFP shared ports 400 Watt power budget 8.8 Gbps switching capacity Rack mount brackets included Rear panel ports for easy network integration...
30 watts per PoE+ port Up to 30 W per port with 240 W total power budget Reduces equipment cost by delivering data and power over existing network cables 8...
30 watts per PoE+ port Up to 30 W per port with 480 W total power budget Reduces equipment cost by delivering data and power over existing network cables 16...
4 x 10/100 Mbps PoE ports and 1 x 10/100 Mbps port 31 W total power budget 1 Gbps switching capacity Sturdy metal switch Plug and Play installation Use with...
4 x 10/100 Mbps PoE ports 4 x 10/100 Mbps ports 30 W PoE power budget 1.6 Gbps switching capacity Sturdy metal switch Plug and Play installation Lifetime Warranty*
4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 W full PoE+ power budget 12 Gbps switching capacity Hardened IP30 rated metal...
4 x Gigabit PoE+ ports 1 x shared Gigabit port (RJ-45 / SFP) 1 x dedicated SFP slot 120 Watt power budget 12 Gbps switching capacity Hardened IP30 rated metal...
4 x Gigabit PoE+ ports 2 x Dedicated SFP slots 60 - 120 W power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts...
4 x Gigabit PoE+ ports 20 x Gigabit PoE ports 4 x SFP slots 185 Watt PoE budget 56 Gbps switching capacity Private/Voice VLAN, QoS, and bandwidth controls Smart fans...
4 x Gigabit PoE+ ports 4 x Gigabit ports 60W PoE power budget Easy to use web-based management interface Supports LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port...
4 x Gigabit ports 1 x SFP slot 10 Gbps switching fabric Quality of Service traffic prioritization (802.1p QoS) Jumbo Frame support Fanless design Metal housing Magnet Mount
4 x Gigabit Ultra PoE ports 2 x dedicated SFP slots 240 watt power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme...
48 x 10/100 Mbps ports 4 x Gigabit ports 2 x shared SFP slots 17.6 Gbps switching capacity Advanced Web Smart management support Fanless design reduces energy consumption and operating...
48 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 370W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth...
48 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 740W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth...
48 x Gigabit ports 4 x shared Gigabit ports (RJ-45/SFP) Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN...
5 x Gigabit Ethernet ports 1 x shared SFP slot and 1 x dedicated SFP slot 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts...
5 x Gigabit Ethernet ports 10 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature...
8 x 10/100 Mbps PoE+ ports Up to 30 Watts per port with a 125 W total power budget 1.6 Gbps switching capacity Rack mount kit included Use with TRENDnet's...
8 x 10GBASE-T ports, 2 x 10G SFP+ slots, and 2 x 10GBASE-T / 10G SFP+ shared ports Easy to use web-based management interface 240 Gbps switching capacity 802.1Q, Dynamic...
8 x Gigabit Ethernet ports 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature...
8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme...
8 x Gigabit PoE+ ports 2 x Gigabit RJ-45 / SFP shared ports 240 W PoE power budget 20 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and...
8 x Gigabit PoE+ ports 2 x SFP slots 75W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private...
8 x Gigabit ports 2 x Gigabit RJ-45 / SFP shared ports 20Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Operating temperature range of -40°...
8 x Gigabit ports 2 x SFP slots Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN support 20Gbps...
8 x PoE+ Gigabit ports 2 x Gigabit Ethernet ports and 2 x shared SFP slots Up to 30 Watts per port with a 75 Watts total power budget 20...
AC1900: 1300 Mbps Wireless AC + 600 Mbps Wireless N bands High speed USB 3.0 and USB 2.0 share ports Pre-encrypted for your convenience Create an isolated guest network One...
Add 10 USB 2.0 ports to a workstation* No CD installation - just plug in Long USB cable connection to computer Power adapter for power hungry connected devices Windows® and...
Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation - just Plug and Play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter No bulky...
Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation Convenient 1 m (3 ft.) USB 3.0 cable Reduce clutter with this compact adapter Full power for power hungry...
Add one Gigabit Ethernet port Add three 5 Gbps USB 3.0 ports PC and Mac compatible Flexible USB 3.0 cable accommodates most installations Backward compatible with USB 2.0 and 1.1...
Adds four USB 3.0 ports No CD installation - just plug and play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter Power Delivery compliant Supports Chrome...
Blanket outdoor Wireless N300 coverage (2.4 GHz band) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Required antennas sold separately*...
Centralized AP management Includes two dual band wireless AC1200 access points with PoE injectors Wireless controller with five gigabit ports Manages up to 128 wireless access points Compatible with TEW-755AP,...
Centralized AP management Includes two wireless N300 access points with PoE injectors Wireless controller with five gigabit ports Manages up to 128 wireless access points Compatible with TEW-755AP, TEW-821DAP, and...
Class II Bluetooth® 4.0 with a 10 m (33 ft.) range Up to 3 Mbps data transfer rate Slightly larger than a penny Windows® compatible Enhanced Data Rate (EDR) support...
Combination high performance modem and wireless router Compatible with VDSL2/ADSL2+ ISP networks VDSL2: downstream throughput of up to 200 Mbps Wireless AC750: 433 Mbps AC + 300 Mbps N bands...
Combination high speed modem and wireless N150 router Compatible with ADSL 2/2+ ISP networks Pre-encrypted wireless for your convenience Wireless on/off button Four Ethernet ports for wired devices
Command Line and console inputs supported SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, RMON, and more Private/Voice VLAN, QoS,...
Command Line interface management supported SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, and RMON Private / Voice VLAN, QoS,...
Compatible with most Triple Play deployment solutions High Speed building-wide networking from any coaxial cable outlet Compliant with ITU-TG.9954 and HPNA 3.1
Concurrent dual band 300 Mbps wireless n Pre-encrypted for your convenience Convenient USB share port Create an isolated guest network on each band All Gigabit wired ports Energy savings GREENnet...
Concurrent dual band 300 Mbps Wireless N Pre-encrypted for your convenience Create an isolated guest network on each band Energy savings GREENnet technology IPv6 network ready
Connect your USB 3.0 device at fast Gigabit speeds Share data, music, movies, and more Compact design is ideal for on the go professionals Supports Wake on LAN (Suspend Mode)...
Create or expand a wireless network with this Powerline adapter 500 AV Powerline and N300 Wireless N Easy installation Two convenient Ethernet ports Includes TPL-406E + TPL-410AP adapters
Create or expand a wireless network with this Powerline adapter 500 AV Powerline and Wireless N 300 Easy installation Two convenient Ethernet ports Two Powerline devices are required to start...
Easy setup AC1200: 867 Mbps Wireless AC or 300 Mbps Wireless N bands* Convenient 1 m (3.3 ft.) extension cable and magnetic mounting base High power radio Heat sink for...
Easy setup AC1900: 1300 Mbps Wireless AC or 600 Mbps Wireless N bands* High power radio and high gain detachable antennas for increased coverage Supports Windows® and Mac®...
Extends concurrent WiFi AC and N networks AC1200: 867 Mbps WiFi AC + 300 Mbps WiFi N bands* Extreme speeds for buffer-free 4K / 3D / HD video streaming Plugs...
Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology Simply plug in the...
GREENnet technology reduces power consumption by up to 40%* 16 x 10/100Mbps Auto-MDIX RJ-45 ports Plug and Play this sturdy metal rackmount switch 3.2Gbps switching capacity Lifetime Warranty*
GREENnet technology reduces power consumption by up to 40%* 24 x 10/100 Mbps Auto-MDIX RJ-45 ports Plug and Play this sturdy metal rackmount switch 4.8 Gbps switching capacity Lifetime Warranty*...
GREENnet technology reduces power consumption by up to 70%* 16 x Gigabit RJ-45 ports Sturdy metal desktop switch with built-in power supply 32 Gbps forwarding capacity Lifetime Warranty*
GREENnet technology reduces power consumption by up to 70%* 16 x Gigabit RJ-45 ports Sturdy rackmount metal switch with built-in power supply 32 Gbps forwarding capacity Lifetime Warranty*
Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100...
Hardened IP30 rated Gigabit PoE+ Injector High power PoE+ Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF)...
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 4 x Gigabit PoE+ (802.3at) ports, 1 x...
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 8 x Gigabit PoE+ (802.3at) ports, 4 x...
Helps eliminate wireless dead spots Compact white housing plugs directly into an electrical outlet Extends the range of your existing wireless network One touch wireless setup using the WPS button...
High performance AC1750 PoE+ access point AC1750: concurrent 1300 Mbps WiFi AC + 450 Mbps WiFi N bands Access Point, Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes...
High performance concurrent dual band Wireless AC access point AC1750: 1.3 Gbps Wireless AC + 450 Mbps Wireless N bands Access Point (AP), Client, Repeater, WDS, and WDS + AP...
High power wireless penetrates walls and greatly extends coverage Compact housing plugs directly into an electrical outlet Extends the range of your existing wireless network No CD installation required Automatically...
High speed 300Mbps wireless adapter Compact form factor One-touch network connection with Wi-Fi Protected Setup (WPS) Up to 50% GREENnet power savings Advanced wireless encryption
High speed broadband router Instantly recognizes other devices with Universal Plug and Play Advanced firewall protection Remote management
Includes two TPL-308E adapters Networking from an electrical outlet Compact form factor saves space Power Save mode reduces power consumption by up to 70% Use one unit to transmit, and...
Includes two TPL-406E adapters Expand your network with this Powerline adapter Easy no-CD installation Two Powerline devices are required to start a network
Includes two TPL-407E adapters Powerline 500 networking Never lose an electrical outlet with the built-in socket Connects over electrical lines Two adapters are needed to start a network. Compact form...
Includes two TPL-421E adapters Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology...
IPv6, 802.3ad, Private and Voice VLAN support 16 x Gigabit ports 2 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty*
IPv6, 802.3ad, Private and Voice VLAN support 24 x Gigabit ports 4 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty*
Low latency gaming/voice prioritization AC1750: 1,300 Mbps WiFi AC + 450 Mbps WiFi N bands Intelligent traffic shaping Pre-encrypted WiFi for your convenience All Gigabit wired ports USB share port...
Networks WiFi AC and N devices while on the go AC750: 433 Mbps WiFi AC + 300 Mbps WiFi N bands Share a single internet connection with multiple users Router,...
Plug and Play installation 5 x Gigabit ports 10 Gbps switching fabric Up to 70% energy savings with GREENnet technology* Sturdy metal switch Lifetime Warranty*
Plug and Play installation 5 x Gigabit ports 10Gbps switching capacity Up to 70% energy savings with GREENnet technology*
Plug and Play installation 8 x Gigabit ports 16 Gbps switching fabric Up to 70% energy savings with GREENnet technology*
Plug and Play installation 8 x Gigabit ports 16 Gbps switching fabric Up to 70% energy savings with GREENnet technology* Sturdy metal switch Lifetime Warranty*
Plug and play out of the box 5 x 10/100 Mbps Ethernet ports Up to 40% GREENnet energy savings* 1 Gbps switching capacity
Plug and play out of the box 8 x 10/100 Mbps Ethernet ports Up to 40% GREENnet energy savings* 1.6 Gbps switching capacity
Powerline 1200 networking over existing electrical lines Powerline kit includes TPL-421E and TPL-430AP TPL-430AP features a dual-band wireless AC1200 access point with three gigabit ports Enhanced Powerline performance and range...
Quad-stream AC2600: 1733Mbps WiFi AC + 800Mbps WiFi N bands MU-MIMO boosts performance in a busy home Pre-encrypted WiFi for your convenience 4 x Gigabit ports USB 3.0 share port...
Remote network and device monitoring Automated network mapping User-friendly integrator dashboard interface Network health and diagnostics Device & network status alerts Remote cloud access to devices Remote power management Customer-facing...
Share a single Internet connection with multiple users Router, WISP, and Repeater, modes USB File Share port USB Quick Charge port Interchangeable Power plugs: USA, Euro, and UK One touch...
Share the Internet from anywhere you have a 3G mobile connection Compatible with USB modems from every major mobile provider Built in rechargeable 2.5 hour lithium Ion battery under full...
Two adapters required to start a network (only one adapter included) Networking with electrical outlets Never lose an electrical outlet with the built in socket Compact form factor saves space...
Ultra compact high speed wireless n adapter Upgrade your laptop or desktop to wireless n One-touch wireless connection with a Wi-Fi Protected Setup (WPS) button WMM Quality of Service (QoS)...
Up to 300 Mbps Wireless N* Pre-encrypted wireless for your convenience One touch network connection with the WPS button Four 10/100 Mbps LAN ports Internet bandwidth control Dual 5 dBi...
Up to 600 Mbps Powerline networking with Homeplug AV2 technology TRENDnet adapters auto-connect out of the box Pre-encrypted for your convenience High performance Gigabit port Power Save mode reduces electrical...
Upgrade your computer to 433 Mbps Wireless AC Connect to a Wireless N network at up to 150 Mbps Quick intuitive setup Powered by the computer's USB port One touch...
Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the...
Wireless N300 building to building networking (5 GHz) Fat AP, Thin AP, Virtual AC, and Virtual AC + Thin AP modes Fat AP supports AP, WDS Bridge, WDS Repeater, Client,...
Wireless N300 building-to-building networking (2.4 GHz) Fat AP, Thin AP, Virtual Access Control (AC), and Virtual AC + Thin AP modes Fat AP supports AP, WDS Bridge, WDS Repeater, Client,...
Wireless N300 building-to-building networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Built in 10 dBi directional sector...
Wireless N300 point-to-point networking (2.4 GHz) 2 x preconfigured Wireless N access points IPX6 outdoor weather rated housing Built-in 10 dBi directional antenna
Wireless N300 point-to-point networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP)...