TRENDnet Inc. SFP Dual Wavelength Single-Mode LC Module TEG-MGBS20D3 (Version v1.0R)

Description
Must pair with TEG-MGBS20D5 or other compatible module LC Simplex (single strand) connector-type Bi-Directional (WDM) SFP Module Spans distances up to 20 km (12.4 miles) Tx: 1310nm / Rx: 1550nm, +3.3v Power Supply
Description
Must pair with TEG-MGBS20D5 or other compatible module LC Simplex (single strand) connector-type Bi-Directional (WDM) SFP Module Spans distances up to 20 km (12.4 miles) Tx: 1310nm / Rx: 1550nm, +3.3v Power Supply

Suppliers

Company
Product
Description
Supplier Links
SFP Dual Wavelength Single-Mode LC Module - TEG-MGBS20D3  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
SFP Dual Wavelength Single-Mode LC Module
TEG-MGBS20D3 (Version v1.0R)
SFP Dual Wavelength Single-Mode LC Module TEG-MGBS20D3 (Version v1.0R)
Must pair with TEG-MGBS20D5 or other compatible module LC Simplex (single strand) connector-type Bi-Directional (WDM) SFP Module Spans distances up to 20 km (12.4 miles) Tx: 1310nm / Rx: 1550nm, +3.3v Power Supply
  • Must pair with TEG-MGBS20D5 or other compatible module
  • LC Simplex (single strand) connector-type
  • Bi-Directional (WDM) SFP Module
  • Spans distances up to 20 km (12.4 miles)
  • Tx: 1310nm / Rx: 1550nm, +3.3v Power Supply
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TEG-MGBS20D3 (Version v1.0R)
Product Name SFP Dual Wavelength Single-Mode LC Module
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2 - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details