TRENDnet Inc. Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| 16-port (1U height) KVM switch with VGA and USB connection to servers Supports both USB and PS/2 connections to console port Device monitoring with adjustable Auto-Scan and audible feedback Supports... | |
| 16-port KVM switch with VGA and PS/2 connection to computers Device monitoring with Auto-Scan and audible feedback High quality 1920 x 1440 resolution for a crisp display Supports most operating... | |
| 2-port KVM switch with VGA and USB connections to computers and audio devices Listen to music from one computer while working on the other High quality 2048x1536 resolution for a... | |
| 2-port KVM switch with VGA and USB connections to computers Device monitoring with Auto-Scan and audible feedback High quality 2048 x 1536 resolution for a crisp display Support most operating... | |
| 4-Port KVM switch with VGA and PS/2 connections to computers and audio devices Listen to music from one computer while working on the other High quality 2048 x 1536 resolution... | |
| 4-port KVM switch with VGA and USB connections to computers and audio devices Listen to music from one computer while working on the other High quality 2048 x 1536 resolution... | |
| 4-Port KVM switch with VGA and USB connections to computers Device monitoring with Auto-Scan and audible feedback High quality 2048 x 1536 resolution for a crisp display Supports most operating... | |
| 8-port KVM switch with VGA and USB connection to computers Supports both USB and PS/2 connections to console port Device monitoring with adjustable Auto-Scan and audible feedback Supports most operating... | |
| 8-port stackable KVM switch with VGA and PS/2 connection to computers On Screen Display (OSD) interface for easy management Device monitoring with adjustable auto-scan and audible feedback Supports most operating... | |
| 8-port stackable KVM switch with VGA and USB connection to computers On Screen Display (OSD) interface for easy management Device monitoring with adjustable Auto-Scan, audible feedback and cascade up to... | |
| Control four computers with one set of console controls Designed for use with an Dual Link DVI-D monitor Supports HD resolution above 1080p 2 bonus USB share ports for storage... | |
| Control two computers with one set of console controls Designed for use with a DVI-D monitor Supports HD resolution above 1080p 2 bonus USB share ports for storage devices or... | |
| Control two computers with one set of console controls Works with displays with an HDMI port Full HD 1080p resolution HDMI and 3.5 mm analog audio Fully integrated cabling Ergonomic... | |
| Manage 4 computers/servers with one set of console controls High quality video resolution up to 2048 x 1536 All required cables included | |
| Manage two PCs and/or Macs with one set of console controls 2-port KVM switch with DVI, USB, and audio connections to computers and console devices Position the toggle switch in... | |
| Manage two PCs and/or Macs with one set of console controls 2-port KVM switch with VGA and USB connections to computers and console devices Position the toggle switch in an... | |
| Manage two PCs or Macs with one set of console controls Share an HD DVI monitor with two computers Two bonus USB ports to network printers, storage devices, and more... |