TRENDnet Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Connect a PS/2 keyboard and mouse to a USB port on your computer Easy installation with Universal Plug and Play (UPnP) Supports multiple operating systems | |
| Connect a RS-232 serial device such as a modem to a USB port on your computer Easy installation with Universal Plug and Play (UPnP) Supports multiple operating systems | |
| Connect an additional high resolution monitor to a workstation in Extend Mode Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz Flawless video with high speed... | |
| Connect an additional high resolution monitor to a workstation in Extend Mode View a computer HDTV display up to 3840 x 2160 resolution at 30 Hz Flawless video with high... | |
| Connect IDE CD, DVD and hard disk drives to an available Serial ATA port on your computer's motherboard No software installation required Quick Plug and Play installation | |
| Connect parallel port printers to a USB port | |
| Connect your USB Type-C device at fast Gigabit speeds Share data, music, movies, and more Compact design is ideal for on the go professionals Supports Wake on LAN (Suspend Mode)... | |
| Connect your USB-enabled device at fast Ethernet speeds Quickly share data, music, movies, and other network resources Compact design reduces desktop clutter | |
| Experience high definition 2.1 megapixel image quality Clone or divide a single viewing field over multiple screens Display images in standard or wide screen viewing modes Enhance visual impact with... | |
| Mirror your laptop's HD display to any HDMI monitor or TV Supports resolutions up to 4K Ultra HD at 30 Hz Flawless video with high speed USB-C to HDMI connection... | |
| Mirror your laptop's HD display to any HDMI monitor or TV Supports resolutions up to 4K Ultra HD at 60 Hz Flawless video with high speed USB-C to HDMI 2.0... | |
| Mirror your laptop's HD display to any VGA monitor or TV Supports resolutions up to 1920 x 1200 at 60 Hz Flawless video with high speed USB-C to VGA connection... |