TRENDnet Inc. Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| 12 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 5e cabling Includes cable management holders, tie, and port... | |
| 12 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 6 cabling Includes cable management holders, tie, and port... | |
| 8 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 5e cabling Includes cable management holders, tie, and port... | |
| 8 x Gigabit RJ-45 ports 10 inch wide patch panel is well suited for home and SMB applications Designed for Category 6 cabling Includes cable management holders, tie, and port... | |
| Gigabit ready rack mount 16-port panel Cat6 patch panels deliver a steady 250Mhz connection to copper Gigabit switches Ideal solution for Ethernet, Fast Ethernet and Gigabit applications Use with TRENDnet... | |
| Rack mount 16-port Gigabit ready panel Cat5e patch panels deliver a steady 100Mhz connection to copper Gigabit switches Ideal solution for Ethernet, Fast Ethernet and Gigabit applications Use with TRENDnet... |