TRENDnet Inc. Datasheets for Smart Cameras
Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications.
Smart Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1.3 Megapixel HD resolution (960p) Connect to a WiFi N or PoE network Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Program motion detection recording... | |
| 1.3 Megapixel HD resolution Compact IP66 weather rated fixed dome housing Night vision up to 25 meters (82 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection... | |
| 1.3 Megapixel HD resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and... | |
| 1280 x 960 HD resolution 20x optical zoom, 16x digital zoom, and autofocus Night vision up to 100 meters (330 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR... | |
| 1280 x 960 HD resolution 20x optical zoom, 16x digital zoom, and autofocus Powerful low light sensor Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting... | |
| 2 MP 1080p HD resolution Night vision up to 10 m (32.8 ft.) Increase bandwidth efficiency with H.264+ video compression Save installation costs with Power over Ethernet (PoE) Digital Wide... | |
| 2 MP 1080p HD resolution Outdoor IP66 weather rating Adjustable 2.8 - 12 mm manual zoom varifocal lens Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range... | |
| 2MP 1080p HD resolution Endless 360° pan / 90° tilt with auto-flip 20x optical zoom and 16x digital zoom Intelligent 3D Zoom Auto-Focus and Auto-Iris Lens Night vision up to... | |
| 3 Megapixel max. resolution Night vision up to 50 meters (164 ft.) EXIR provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology Outdoor IP66... | |
| 3 Megapixel resolution Compact IP66 weather rated housing Night vision up to 25 meters (82 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email... | |
| 3 Megapixel resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email... | |
| 4 MP Full HD resolution Compact IP66 weather rated housing IK10 vandal proof protection Night vision up to 30 m (100 ft.) Save installation costs with Power over Ethernet (PoE)... | |
| 4 MP HD resolution Compact IP66 weather rated housing Night vision up to 30 m (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and... | |
| 4 MP resolution at 30 fps Auto-focus / optical zoom Night vision up to 30 m (100 ft.) Outdoor IP66 weather rating Save installation costs with Power over Ethernet (PoE)... | |
| 720p HD resolution 185° wide viewing angle Provides a 360° fisheye overview of the environment Telescopic arm extends from 10 - 15cm (4 - 6.25 in.) PIR motion detection with... | |
| Adjustable fixed position dome network camera Manual 3x optical zoom provides installation flexibility Night vision up to 15 meters (50 ft.) Full 1080p HD resolution Outdoor IP66 weather rating Save... | |
| Easy guided setup Live video to your mobile devices, tablets, and computers Hear and comfort your baby with the built in microphone and speaker See baby in complete darkness with... | |
| Easy remote camera viewing with free TRENDnet Cloud service Pan and tilt from a mobile device 720p HD resolution Night vision up to 7.5 meters (25 ft.) Receive motion and... | |
| Fixed dome PoE network camera 4 MP resolution at 30 fps Auto-focus / optical zoom and manual pan / tilt Night vision up to 20m (66 ft.) Outdoor IP66 weather... | |
| Full 1080p HD 2MP resolution 4x optical zoom, 16x digital zoom, and autofocus Night vision up to 30 meters (100 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR... | |
| Includes 2 TV-IP320PI cameras 1.3 Megapixel HD resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program... | |
| Motorized PTZ 3 MP HD resolution 4x optical zoom, 16x digital zoom, and autofocus Outdoor IP66 weather rating Digital Wide Dynamic Range image balancing | |
| Pan and tilt from a mobile device Megapixel 720p HD resolution Night vision up to 7.5 meters (25 ft.) Power and data are received through a single Ethernet cable with... | |
| Quick App-based setup Live video to your mobile devices, tablets, and computers See baby in complete darkness with night vision (7.5 meters, 24 ft.) Calm your baby with the five... |