TRENDnet Inc. SFP Multi-Mode LC Module (550m) TEG-MGBSX (Version 3.0R)

Description
LC Duplex connector-type Spans distances up to 550 m (1800 ft.) Compatible with standard SFP slots
Description
LC Duplex connector-type Spans distances up to 550 m (1800 ft.) Compatible with standard SFP slots

Suppliers

Company
Product
Description
Supplier Links
SFP Multi-Mode LC Module (550m) - TEG-MGBSX  (Version 3.0R) - TRENDnet Inc.
Torrance, CA, USA
SFP Multi-Mode LC Module (550m)
TEG-MGBSX (Version 3.0R)
SFP Multi-Mode LC Module (550m) TEG-MGBSX (Version 3.0R)
LC Duplex connector-type Spans distances up to 550 m (1800 ft.) Compatible with standard SFP slots
  • LC Duplex connector-type
  • Spans distances up to 550 m (1800 ft.)
  • Compatible with standard SFP slots
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TEG-MGBSX (Version 3.0R)
Product Name SFP Multi-Mode LC Module (550m)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
SW -32G FC - XP-85B1-02D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details