TRENDnet Inc. Mini-GBIC Single-Mode LC Module TEG-MGBS10 (Version 2.0R)

Description
Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 10km Designed to connect with a standard Mini-GBIC slot
Description
Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 10km Designed to connect with a standard Mini-GBIC slot

Suppliers

Company
Product
Description
Supplier Links
Mini-GBIC Single-Mode LC Module - TEG-MGBS10  (Version 2.0R) - TRENDnet Inc.
Torrance, CA, USA
Mini-GBIC Single-Mode LC Module
TEG-MGBS10 (Version 2.0R)
Mini-GBIC Single-Mode LC Module TEG-MGBS10 (Version 2.0R)
Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 10km Designed to connect with a standard Mini-GBIC slot
  • Mini-GBIC module for single-mode fiber with an LC connector-type
  • For distances up to 10km
  • Designed to connect with a standard Mini-GBIC slot
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TEG-MGBS10 (Version 2.0R)
Product Name Mini-GBIC Single-Mode LC Module
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details