TRENDnet Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 16 x 10/100 Mbps Ethernet ports 3.2 Gbps switching fabric Compact fanless design Up to 40% GREENnet energy savings* | |
| 16 x Gigabit PoE+ ports 220 Watt power budget 32 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy... | |
| 16 x Gigabit ports 4 x shared Gigabit ports (RJ-45/SFP) Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN... | |
| 16 x Gigabit ports Quality of Service traffic prioritization pass-through support (802.1p QoS) 32 Gbps switching fabric Jumbo Frame support Fanless design GREENnet energy saving technology | |
| 16 x PoE+ Ethernet ports 220 Watt power budget 3.2 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy... | |
| 20 x PoE ports (15.4 W / port) 4 x PoE+ ports (30 W / port) 4 x Gigabit ports and 2 x shared SFP slots 193 Watt PoE budget... | |
| 24 Gigabit ports 48 Gbps switching fabric Fanless design Jumbo Frame support Sturdy metal switch with included rack mount brackets Up to 70% GREENnet energy savings* Lifetime Warranty* | |
| 24 Gigabit ports 48 Gbps switching fabric Jumbo Frame support Sturdy metal switch Up to 70% GREENnet energy savings* Lifetime Warranty* | |
| 24 x 10/100 Mbps ports 4 x Gigabit uplink ports 2 x shared SFP slots 12.8 Gbps switching capacity Advanced Web Smart management Fanless design reduces energy consumption and operating... | |
| 24 x Gigabit PoE+ ports 2 x SFP slots 400 Watt PoE+ budget 52 Gbps switching capacity Rack mount brackets included Rear panel ports for easy network integration with your... | |
| 24 x Gigabit PoE+ ports 24 x Gigabit ports 4 x shared SFP slots 370 Watt PoE budget 96 Gbps switching capacity Private/Voice VLAN, QoS, and bandwidth controls Smart fans... | |
| 24 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 370W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth... | |
| 24 x Gigabit ports and 4 x 10G SFP+ slots for high speed connections Easy to use web-based management interface 128 Gbps switching capacity 802.1Q, Dynamic GVRP, Private, and Voice... | |
| 24 x Gigabit ports 4 x Shared Gigabit ports (RJ-45/SFP) Easy to use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and... | |
| 24 x Gigabit ports Quality of Service traffic prioritization pass-through support (802.1p QoS) 48 Gbps switching fabric Jumbo Frame support Fanless design GREENnet energy saving technology | |
| 24 x PoE+ Ethernet ports 2 x Gigabit SFP shared ports 400 Watt power budget 8.8 Gbps switching capacity Rack mount brackets included Rear panel ports for easy network integration... | |
| 30 watts per PoE+ port Up to 30 W per port with 240 W total power budget Reduces equipment cost by delivering data and power over existing network cables 8... | |
| 30 watts per PoE+ port Up to 30 W per port with 480 W total power budget Reduces equipment cost by delivering data and power over existing network cables 16... | |
| 4 x 10/100 Mbps PoE ports and 1 x 10/100 Mbps port 31 W total power budget 1 Gbps switching capacity Sturdy metal switch Plug and Play installation Use with... | |
| 4 x 10/100 Mbps PoE ports 4 x 10/100 Mbps ports 30 W PoE power budget 1.6 Gbps switching capacity Sturdy metal switch Plug and Play installation Lifetime Warranty* | |
| 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 W full PoE+ power budget 12 Gbps switching capacity Hardened IP30 rated metal... | |
| 4 x Gigabit PoE+ ports 1 x shared Gigabit port (RJ-45 / SFP) 1 x dedicated SFP slot 120 Watt power budget 12 Gbps switching capacity Hardened IP30 rated metal... | |
| 4 x Gigabit PoE+ ports 2 x Dedicated SFP slots 60 - 120 W power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts... | |
| 4 x Gigabit PoE+ ports 20 x Gigabit PoE ports 4 x SFP slots 185 Watt PoE budget 56 Gbps switching capacity Private/Voice VLAN, QoS, and bandwidth controls Smart fans... | |
| 4 x Gigabit PoE+ ports 4 x Gigabit ports 60W PoE power budget Easy to use web-based management interface Supports LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port... | |
| 4 x Gigabit ports 1 x SFP slot 10 Gbps switching fabric Quality of Service traffic prioritization (802.1p QoS) Jumbo Frame support Fanless design Metal housing Magnet Mount | |
| 4 x Gigabit Ultra PoE ports 2 x dedicated SFP slots 240 watt power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme... | |
| 48 x 10/100 Mbps ports 4 x Gigabit ports 2 x shared SFP slots 17.6 Gbps switching capacity Advanced Web Smart management support Fanless design reduces energy consumption and operating... | |
| 48 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 370W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth... | |
| 48 x Gigabit PoE+ ports 4 x Shared Gigabit ports (RJ-45 or SFP) 740W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth... | |
| 48 x Gigabit ports 4 x shared Gigabit ports (RJ-45/SFP) Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN... | |
| 5 x Gigabit Ethernet ports 1 x shared SFP slot and 1 x dedicated SFP slot 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts... | |
| 5 x Gigabit Ethernet ports 10 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature... | |
| 8 x 10/100 Mbps PoE+ ports Up to 30 Watts per port with a 125 W total power budget 1.6 Gbps switching capacity Rack mount kit included Use with TRENDnet's... | |
| 8 x 10GBASE-T ports, 2 x 10G SFP+ slots, and 2 x 10GBASE-T / 10G SFP+ shared ports Easy to use web-based management interface 240 Gbps switching capacity 802.1Q, Dynamic... | |
| 8 x Gigabit Ethernet ports 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature... | |
| 8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme... | |
| 8 x Gigabit PoE+ ports 2 x Gigabit RJ-45 / SFP shared ports 240 W PoE power budget 20 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and... | |
| 8 x Gigabit PoE+ ports 2 x SFP slots 75W PoE power budget Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private... | |
| 8 x Gigabit ports 2 x Gigabit RJ-45 / SFP shared ports 20Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Operating temperature range of -40°... | |
| 8 x Gigabit ports 2 x SFP slots Easy-to-use web-based management interface Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping Bandwidth control per port Private and Voice VLAN support 20Gbps... | |
| 8 x PoE+ Gigabit ports 2 x Gigabit Ethernet ports and 2 x shared SFP slots Up to 30 Watts per port with a 75 Watts total power budget 20... | |
| Command Line and console inputs supported SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, RMON, and more Private/Voice VLAN, QoS,... | |
| Command Line interface management supported SNMP (v1, v2c, v3), 802.1X, RSTP, and MSTP support Supports Port Trunking, Mirroring, IGMP, Static and Dynamic VLAN, and RMON Private / Voice VLAN, QoS,... | |
| GREENnet technology reduces power consumption by up to 40%* 16 x 10/100Mbps Auto-MDIX RJ-45 ports Plug and Play this sturdy metal rackmount switch 3.2Gbps switching capacity Lifetime Warranty* | |
| GREENnet technology reduces power consumption by up to 40%* 24 x 10/100 Mbps Auto-MDIX RJ-45 ports Plug and Play this sturdy metal rackmount switch 4.8 Gbps switching capacity Lifetime Warranty*... | |
| GREENnet technology reduces power consumption by up to 70%* 16 x Gigabit RJ-45 ports Sturdy metal desktop switch with built-in power supply 32 Gbps forwarding capacity Lifetime Warranty* | |
| GREENnet technology reduces power consumption by up to 70%* 16 x Gigabit RJ-45 ports Sturdy rackmount metal switch with built-in power supply 32 Gbps forwarding capacity Lifetime Warranty* | |
| Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100... | |
| Hardened IP30 rated Gigabit PoE+ Injector High power PoE+ Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF)... | |
| Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 4 x Gigabit PoE+ (802.3at) ports, 1 x... | |
| Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 8 x Gigabit PoE+ (802.3at) ports, 4 x... | |
| IPv6, 802.3ad, Private and Voice VLAN support 16 x Gigabit ports 2 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty* | |
| IPv6, 802.3ad, Private and Voice VLAN support 24 x Gigabit ports 4 shared SFP slots Fanless rack-mount metal housing Lifetime Warranty* | |
| Plug and Play installation 5 x Gigabit ports 10 Gbps switching fabric Up to 70% energy savings with GREENnet technology* Sturdy metal switch Lifetime Warranty* | |
| Plug and Play installation 5 x Gigabit ports 10Gbps switching capacity Up to 70% energy savings with GREENnet technology* | |
| Plug and Play installation 8 x Gigabit ports 16 Gbps switching fabric Up to 70% energy savings with GREENnet technology* | |
| Plug and Play installation 8 x Gigabit ports 16 Gbps switching fabric Up to 70% energy savings with GREENnet technology* Sturdy metal switch Lifetime Warranty* | |
| Plug and play out of the box 5 x 10/100 Mbps Ethernet ports Up to 40% GREENnet energy savings* 1 Gbps switching capacity | |
| Plug and play out of the box 8 x 10/100 Mbps Ethernet ports Up to 40% GREENnet energy savings* 1.6 Gbps switching capacity |