TRENDnet Inc. Datasheets for Network Repeaters and Extenders
Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more
| Product Name | Notes |
|---|---|
| Create or expand a wireless network with this Powerline adapter 500 AV Powerline and N300 Wireless N Easy installation Two convenient Ethernet ports Includes TPL-406E + TPL-410AP adapters | |
| Create or expand a wireless network with this Powerline adapter 500 AV Powerline and Wireless N 300 Easy installation Two convenient Ethernet ports Two Powerline devices are required to start... | |
| Extends concurrent WiFi AC and N networks AC1200: 867 Mbps WiFi AC + 300 Mbps WiFi N bands* Extreme speeds for buffer-free 4K / 3D / HD video streaming Plugs... | |
| Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology Simply plug in the... | |
| Helps eliminate wireless dead spots Compact white housing plugs directly into an electrical outlet Extends the range of your existing wireless network One touch wireless setup using the WPS button... | |
| High power wireless penetrates walls and greatly extends coverage Compact housing plugs directly into an electrical outlet Extends the range of your existing wireless network No CD installation required Automatically... | |
| Includes two TPL-308E adapters Networking from an electrical outlet Compact form factor saves space Power Save mode reduces power consumption by up to 70% Use one unit to transmit, and... | |
| Includes two TPL-406E adapters Expand your network with this Powerline adapter Easy no-CD installation Two Powerline devices are required to start a network | |
| Includes two TPL-407E adapters Powerline 500 networking Never lose an electrical outlet with the built-in socket Connects over electrical lines Two adapters are needed to start a network. Compact form... | |
| Includes two TPL-421E adapters Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology... | |
| Powerline 1200 networking over existing electrical lines Powerline kit includes TPL-421E and TPL-430AP TPL-430AP features a dual-band wireless AC1200 access point with three gigabit ports Enhanced Powerline performance and range... | |
| Two adapters required to start a network (only one adapter included) Networking with electrical outlets Never lose an electrical outlet with the built in socket Compact form factor saves space... | |
| Up to 600 Mbps Powerline networking with Homeplug AV2 technology TRENDnet adapters auto-connect out of the box Pre-encrypted for your convenience High performance Gigabit port Power Save mode reduces electrical... |