TRENDnet Inc. 1000Base-SX Industrial SFP Multi-Mode LC Module (550 m) TI-MGBSX (Version v1.0R)

Description
Compliant with IEEE 802.3z Gigabit Ethernet ANSI Fiber Channel compliant Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant Wide operating temperature range of -40°- 85 °C (-40° - 185 °F) Supports data rates of up to 1.25 Gbps Transmission distance of up to 550 m (1804 ft.) Low Electromagnetic Interference (EMI) design Supports 850 nm multi-mode network transmissions Duplex LC optical interface Low power consumption 3-year warranty
Description
Compliant with IEEE 802.3z Gigabit Ethernet ANSI Fiber Channel compliant Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant Wide operating temperature range of -40°- 85 °C (-40° - 185 °F) Supports data rates of up to 1.25 Gbps Transmission distance of up to 550 m (1804 ft.) Low Electromagnetic Interference (EMI) design Supports 850 nm multi-mode network transmissions Duplex LC optical interface Low power consumption 3-year warranty

Suppliers

Company
Product
Description
Supplier Links
1000Base-SX Industrial SFP Multi-Mode LC Module (550 m) - TI-MGBSX  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
1000Base-SX Industrial SFP Multi-Mode LC Module (550 m)
TI-MGBSX (Version v1.0R)
1000Base-SX Industrial SFP Multi-Mode LC Module (550 m) TI-MGBSX (Version v1.0R)
Compliant with IEEE 802.3z Gigabit Ethernet ANSI Fiber Channel compliant Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant Wide operating temperature range of -40°- 85 °C (-40° - 185 °F) Supports data rates of up to 1.25 Gbps Transmission distance of up to 550 m (1804 ft.) Low Electromagnetic Interference (EMI) design Supports 850 nm multi-mode network transmissions Duplex LC optical interface Low power consumption 3-year warranty
  • Compliant with IEEE 802.3z Gigabit Ethernet
  • ANSI Fiber Channel compliant
  • Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant
  • Wide operating temperature range of -40°- 85 °C (-40° - 185 °F)
  • Supports data rates of up to 1.25 Gbps
  • Transmission distance of up to 550 m (1804 ft.)
  • Low Electromagnetic Interference (EMI) design
  • Supports 850 nm multi-mode network transmissions
  • Duplex LC optical interface
  • Low power consumption
  • 3-year warranty
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TI-MGBSX (Version v1.0R)
Product Name 1000Base-SX Industrial SFP Multi-Mode LC Module (550 m)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
AOC -100G - AQP85B4-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details