TEG-MGBS40 (VERSION 2.0R) -- MINI-GBIC SINGLE-MODE LC MODULE
TRENDnet Inc.
Mini-GBIC Single-Mode LC Module
TEG-MGBS40 (Version 2.0R)
Description
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 40km
Designed to connect with a standard Mini-GBIC slot
Description
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 40km
Designed to connect with a standard Mini-GBIC slot
Suppliers
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 40km
Designed to connect with a standard Mini-GBIC slot
- Mini-GBIC module for single-mode fiber with an LC connector-type
- For distances up to 40km
- Designed to connect with a standard Mini-GBIC slot
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Transceivers |
|
Product Number
|
TEG-MGBS40 (Version 2.0R) |
|
Product Name
|
Mini-GBIC Single-Mode LC Module |
|
Connector Type
|
LC
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
LC
Wavelength
1550 nm (15500 Å)
Data Rate
10 Gbps
View Details
Connector Type
LC
Wavelength
1310 nm (13100 Å)
Data Rate
1 Gbps
View Details
Smiths Interconnect, a Molex company
Cable Type
Multimode
Wavelength
850 nm (8500 Å)
Data Rate
10.31 Gbps
View Details