TRENDnet Inc. Datasheets for Network Hubs
Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where data is forwarded.
Network Hubs: Learn more
| Product Name | Notes |
|---|---|
| Add 10 USB 2.0 ports to a workstation* No CD installation - just plug in Long USB cable connection to computer Power adapter for power hungry connected devices Windows® and... | |
| Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation - just Plug and Play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter No bulky... | |
| Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation Convenient 1 m (3 ft.) USB 3.0 cable Reduce clutter with this compact adapter Full power for power hungry... | |
| Adds four USB 3.0 ports No CD installation - just plug and play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter Power Delivery compliant Supports Chrome... |