TRENDnet Inc. Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Blanket outdoor Wireless N300 coverage (2.4 GHz band) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Required antennas sold separately*... | |
| Centralized AP management Includes two dual band wireless AC1200 access points with PoE injectors Wireless controller with five gigabit ports Manages up to 128 wireless access points Compatible with TEW-755AP,... | |
| Combination high performance modem and wireless router Compatible with VDSL2/ADSL2+ ISP networks VDSL2: downstream throughput of up to 200 Mbps Wireless AC750: 433 Mbps AC + 300 Mbps N bands... | |
| Combination high speed modem and wireless N150 router Compatible with ADSL 2/2+ ISP networks Pre-encrypted wireless for your convenience Wireless on/off button Four Ethernet ports for wired devices | |
| High performance AC1750 PoE+ access point AC1750: concurrent 1300 Mbps WiFi AC + 450 Mbps WiFi N bands Access Point, Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes... | |
| High performance concurrent dual band Wireless AC access point AC1750: 1.3 Gbps Wireless AC + 450 Mbps Wireless N bands Access Point (AP), Client, Repeater, WDS, and WDS + AP... | |
| Wireless N300 building to building networking (5 GHz) Fat AP, Thin AP, Virtual AC, and Virtual AC + Thin AP modes Fat AP supports AP, WDS Bridge, WDS Repeater, Client,... | |
| Wireless N300 building-to-building networking (2.4 GHz) Fat AP, Thin AP, Virtual Access Control (AC), and Virtual AC + Thin AP modes Fat AP supports AP, WDS Bridge, WDS Repeater, Client,... | |
| Wireless N300 building-to-building networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Built in 10 dBi directional sector... | |
| Wireless N300 point-to-point networking (2.4 GHz) 2 x preconfigured Wireless N access points IPX6 outdoor weather rated housing Built-in 10 dBi directional antenna | |
| Wireless N300 point-to-point networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP)... |