TEG-MGBS80 (VERSION 2.0R) -- MINI-GBIC SINGLE-MODE LC MODULE
TRENDnet Inc.
Mini-GBIC Single-Mode LC Module
TEG-MGBS80 (Version 2.0R)
Description
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 80km
Designed to connect with a standard Mini-GBIC slot
Description
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 80km
Designed to connect with a standard Mini-GBIC slot
Suppliers
Mini-GBIC module for single-mode fiber with an LC connector-type
For distances up to 80km
Designed to connect with a standard Mini-GBIC slot
- Mini-GBIC module for single-mode fiber with an LC connector-type
- For distances up to 80km
- Designed to connect with a standard Mini-GBIC slot
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Transceivers |
|
Product Number
|
TEG-MGBS80 (Version 2.0R) |
|
Product Name
|
Mini-GBIC Single-Mode LC Module |
|
Connector Type
|
LC
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
32 to 158 F (0.0 to 70 C)
View Details
Molex Signal Tech Industrial Ltd.
Cable Type
Multimode
Wavelength
850 nm (8500 Å)
Data Rate
10.31 Gbps
View Details