TRENDnet Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| 100Base SC-type Multi-Mode fiber to PCIe adapter Supports fiber connections for distances of up to 2 km (1.2 miles) Wake-on-LAN, 802.1p, and 802.1Q support Compatible with Windows 10, Windows 8,... | |
| Compatible with low profile form factor computers 100Base SC-type Multi-Mode fiber to PCIe adapter Supports fiber connections for distances of up to 2 km (1.2 miles) Wake-on-LAN, 802.1p, and 802.1Q... | |
| Converts a PCIe slot into a 10 G Ethernet Port Supports 802.1Q VLAN Tagging Includes standard and low-profile brackets Windows® and Linux® support | |
| Converts a PCIe slot into a 10G SFP+ Slot Supports 802.1Q VLAN Tagging Includes standard and low-profile brackets Windows® and Linux® support | |
| Converts a PCIe slot into an SC-Type Multi-Mode fiber port Supports VLAN Tagging and Layer 2 Priority Tagging Includes standard bracket Windows®, Mac®, and Linux® compatible | |
| Converts a PCIe slot into an SFP fiber slot Compatible with standard SFP modules Supports VLAN Tagging and Layer 2 Priority Tagging Windows®, Mac®, and Linux... | |
| Install a Gigabit Ethernet port on your PC in minutes Save time by sharing files and accessing data quickly Experience 2000Mbps speed in Full-Duplex mode | |
| SC-type Multi-Mode fiber to PCI adapter Supports fiber connections for distances of up to 2km IEEE 802.3x and 802.1Q support Energy saving with ACPI 1.0 functionality | |
| Seamlessly surf the Internet and share data rich content Double your network speed to 200Mbps with full duplex technology Easy Plug and Play installation |