TRENDnet Inc. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Connects a TRENDnet CAT5 KVM switch to a computer Requires an available PS/2 and VGA computer port Supports CAT5, 5e and 6 cables One TK-CAT5P is required per computer | |
| Connects a TRENDnet CAT5 KVM switch to a computer Requires an available USB and VGA computer port Supports CAT5, 5e and 6 cables One TK-CAT5U is required per computer | |
| Extend your USB port 5 meters (16.5 ft.) with this high quality extender Repeats the USB signal up to 25 (82 ft.) meters without signal degradation Transfer data and music... | |
| Super speed 5Gbps transfer rates Full-duplex data transmission support for new transfer types in the future Backward compatible with USB 2.0 Type-A Male to Type-B Male USB 3.0 connectors |