TRENDnet Inc. Datasheets for Analog Modem-to-Cellular Converters
Analog modem-to-cellular converters allow legacy equipment with built-in analog modems to connect to the cellular data networks by emulating the traditional dial-up PSTN network.
Analog Modem-to-Cellular Converters: Learn more
| Product Name | Notes |
|---|---|
| Add one Gigabit Ethernet port Add three 5 Gbps USB 3.0 ports PC and Mac compatible Flexible USB 3.0 cable accommodates most installations Backward compatible with USB 2.0 and 1.1... | |
| Centralized AP management Includes two wireless N300 access points with PoE injectors Wireless controller with five gigabit ports Manages up to 128 wireless access points Compatible with TEW-755AP, TEW-821DAP, and... | |
| Class II Bluetooth® 4.0 with a 10 m (33 ft.) range Up to 3 Mbps data transfer rate Slightly larger than a penny Windows® compatible Enhanced Data Rate (EDR) support... | |
| Compatible with most Triple Play deployment solutions High Speed building-wide networking from any coaxial cable outlet Compliant with ITU-TG.9954 and HPNA 3.1 | |
| Connect your USB 3.0 device at fast Gigabit speeds Share data, music, movies, and more Compact design is ideal for on the go professionals Supports Wake on LAN (Suspend Mode)... | |
| Easy setup AC1200: 867 Mbps Wireless AC or 300 Mbps Wireless N bands* Convenient 1 m (3.3 ft.) extension cable and magnetic mounting base High power radio Heat sink for... | |
| Easy setup AC1900: 1300 Mbps Wireless AC or 600 Mbps Wireless N bands* High power radio and high gain detachable antennas for increased coverage Supports Windows® and Mac®... | |
| High speed 300Mbps wireless adapter Compact form factor One-touch network connection with Wi-Fi Protected Setup (WPS) Up to 50% GREENnet power savings Advanced wireless encryption | |
| Ultra compact high speed wireless n adapter Upgrade your laptop or desktop to wireless n One-touch wireless connection with a Wi-Fi Protected Setup (WPS) button WMM Quality of Service (QoS)... | |
| Upgrade your computer to 433 Mbps Wireless AC Connect to a Wireless N network at up to 150 Mbps Quick intuitive setup Powered by the computer's USB port One touch... | |
| Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the... |