TRENDnet Inc. Datasheets for Serial Adapters
Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more
| Product Name | Notes |
|---|---|
| Connect an additional high resolution monitor to a workstation in Extend Mode Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz Flawless video with high speed... | |
| Connect an additional high resolution monitor to a workstation in Extend Mode View a computer HDTV display up to 3840 x 2160 resolution at 30 Hz Flawless video with high... | |
| Connect your USB Type-C device at fast Gigabit speeds Share data, music, movies, and more Compact design is ideal for on the go professionals Supports Wake on LAN (Suspend Mode)... | |
| Connect your USB-enabled device at fast Ethernet speeds Quickly share data, music, movies, and other network resources Compact design reduces desktop clutter | |
| Mirror your laptop's HD display to any HDMI monitor or TV Supports resolutions up to 4K Ultra HD at 60 Hz Flawless video with high speed USB-C to HDMI 2.0... | |
| Mirror your laptop's HD display to any VGA monitor or TV Supports resolutions up to 1920 x 1200 at 60 Hz Flawless video with high speed USB-C to VGA connection... |