TRENDnet Inc. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| 1750 Mbps total wireless: 1300 Mbps AC + 450 Mbps N bands High speed USB 3.0 share port Pre-encrypted for your convenience Create an isolated guest network One touch network... | |
| AC1900: 1300 Mbps Wireless AC + 600 Mbps Wireless N bands High speed USB 3.0 and USB 2.0 share ports Pre-encrypted for your convenience Create an isolated guest network One... | |
| Concurrent dual band 300 Mbps wireless n Pre-encrypted for your convenience Convenient USB share port Create an isolated guest network on each band All Gigabit wired ports Energy savings GREENnet... | |
| Concurrent dual band 300 Mbps Wireless N Pre-encrypted for your convenience Create an isolated guest network on each band Energy savings GREENnet technology IPv6 network ready | |
| Low latency gaming/voice prioritization AC1750: 1,300 Mbps WiFi AC + 450 Mbps WiFi N bands Intelligent traffic shaping Pre-encrypted WiFi for your convenience All Gigabit wired ports USB share port... | |
| Networks WiFi AC and N devices while on the go AC750: 433 Mbps WiFi AC + 300 Mbps WiFi N bands Share a single internet connection with multiple users Router,... | |
| Quad-stream AC2600: 1733Mbps WiFi AC + 800Mbps WiFi N bands MU-MIMO boosts performance in a busy home Pre-encrypted WiFi for your convenience 4 x Gigabit ports USB 3.0 share port... | |
| Share a single Internet connection with multiple users Router, WISP, and Repeater, modes USB File Share port USB Quick Charge port Interchangeable Power plugs: USA, Euro, and UK One touch... | |
| Share the Internet from anywhere you have a 3G mobile connection Compatible with USB modems from every major mobile provider Built in rechargeable 2.5 hour lithium Ion battery under full... | |
| Up to 300 Mbps Wireless N* Pre-encrypted wireless for your convenience One touch network connection with the WPS button Four 10/100 Mbps LAN ports Internet bandwidth control Dual 5 dBi... |