TRENDnet Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Extend your USB port 5 meters (16.5 ft.) with this high quality extender Repeats the USB signal up to 25 (82 ft.) meters without signal degradation Transfer data and music... | |
| Super speed 5Gbps transfer rates Full-duplex data transmission support for new transfer types in the future Backward compatible with USB 2.0 Type-A Male to Type-B Male USB 3.0 connectors |