TRENDnet Inc. 10GBASE-SR SFP+ Multi Mode LC Module 550 m (1,804 feet) with DDM TEG-10GBSR (Version v2.0R)

Description
Hot-pluggable SFP+ transceiver SFP+ MSA compliant Supported throughput up to 10.5 Gbps Multi Mode fiber for distances up to 550 m (1,804 feet) 850 nm wavelength Duplex LC connector Digital Diagnostics Monitoring (DDM) support Operating temperature: 0 to 70 °C (32 to 158 °F) Single 3.3 V power supply
Description
Hot-pluggable SFP+ transceiver SFP+ MSA compliant Supported throughput up to 10.5 Gbps Multi Mode fiber for distances up to 550 m (1,804 feet) 850 nm wavelength Duplex LC connector Digital Diagnostics Monitoring (DDM) support Operating temperature: 0 to 70 °C (32 to 158 °F) Single 3.3 V power supply

Suppliers

Company
Product
Description
Supplier Links
10GBASE-SR SFP+ Multi Mode LC Module 550 m (1,804 feet) with DDM - TEG-10GBSR  (Version v2.0R) - TRENDnet Inc.
Torrance, CA, USA
10GBASE-SR SFP+ Multi Mode LC Module 550 m (1,804 feet) with DDM
TEG-10GBSR (Version v2.0R)
10GBASE-SR SFP+ Multi Mode LC Module 550 m (1,804 feet) with DDM TEG-10GBSR (Version v2.0R)
Hot-pluggable SFP+ transceiver SFP+ MSA compliant Supported throughput up to 10.5 Gbps Multi Mode fiber for distances up to 550 m (1,804 feet) 850 nm wavelength Duplex LC connector Digital Diagnostics Monitoring (DDM) support Operating temperature: 0 to 70 °C (32 to 158 °F) Single 3.3 V power supply
  • Hot-pluggable SFP+ transceiver
  • SFP+ MSA compliant
  • Supported throughput up to 10.5 Gbps
  • Multi Mode fiber for distances up to 550 m (1,804 feet)
  • 850 nm wavelength
  • Duplex LC connector
  • Digital Diagnostics Monitoring (DDM) support
  • Operating temperature: 0 to 70 °C (32 to 158 °F)
  • Single 3.3 V power supply
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Fiber Optic Transceivers
Product Number TEG-10GBSR (Version v2.0R)
Product Name 10GBASE-SR SFP+ Multi Mode LC Module 550 m (1,804 feet) with DDM
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
SR4 -100G - QXP85B4-02D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details