TRENDnet Inc. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| 1 x 1000BASE-T RJ-45 port 1 x 1000BASE-SX/LX SFP slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode | |
| 1 x 100BASE-T RJ-45 port 1 x 100BASE-SX/LX SFP Slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 100BASE-T RJ-45 copper port supports Full-Duplex mode | |
| Must use with TFC-1000S10D3 SC-type dual-wavelength single-mode fiber port connects over distances of up to 10km(6.2miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as... | |
| Must use with TFC-1000S10D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 10km(6.2miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as... | |
| Must use with TFC-110S20D3 SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone... | |
| Must use with TFC-110S20D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 20km (12.4miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone... | |
| Must use with TFC-110S40D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 40km (24.9miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone... | |
| Must use with TFC-1000S40D3 SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP... | |
| Must use with TFC-1000S40D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 40 km (24.85 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP... | |
| Must use with TFC-1000S60D3 SC-type dual-wavelength single-mode fiber port connects over distances of up to 60 km (37.3 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP... | |
| Must use with TFC-1000S60D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 60 km (37.3 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP... | |
| Must use with TFC-110S20D5i Port level SNMP management support SC-type dual-wavelength single-mode fiber port 10/100Base-TX RJ-45 port Spans distances up to 20 km (12.4 miles) Functions as a standalone converter... | |
| Compliant with IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX standards SC-type single-mode fiber port connects over distances of up to 70km (43.5 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode... | |
| Functions as a standalone converter 10/100 Mbps Auto-MDIX Fast Ethernet port 100 Mbps SC-type multi-mode fiber port Fiber networking over distances of up to 2 km (1.25 mi.) 200 Mbps... | |
| Functions as a standalone converter 10/100/1000 Mbps Auto-MDIX Gigabit port 100/1000 Mbps SC-type multi-mode fiber port Fiber networking over distances of up to 550 m (1800 ft.) 2 Gbps switching... | |
| Functions as a standalone converter Compatible with TRENDnet's TFC-1600 fiber chassis system SC-type 1000Base-SX Multi-Mode fiber port Fiber networking over distances of up to 550 meters (1800 ft.) 2 Gbps... | |
| Hardened IP30 rated 100/1000 Base-T Ethernet to SFP converter SFP port accommodates Multi or Single Mode fiber Up to 80 km fiber networking distances with the TEG-MGBS80 SFP module Includes... | |
| Hardened IP30 rated SFP to Gigabit PoE+ converter SFP port accommodates Multi or Single Mode fiber Up to 40 km fiber networking distances with the TI-MGBS40 SFP module Provides up... | |
| Hardened IP30 rated SFP to Gigabit UPoE converter SFP port accommodates Multi or Single Mode fiber Up to 40 km fiber networking distances with the TI-MGBS40 SFP module Provides up... | |
| Hardened IP40 rated compact housing 100Base-FX Multi-Mode fiber over distances of up to 2 km (1.2 mi.) SC-type fiber port Extreme -40 to 75 ºC (-40 to 167 ºF) operating... | |
| Hardened IP40 rated compact housing 100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 mi.) SC-type fiber port Extreme -40 to 75 ºC (-40 to 167 ºF) operating... | |
| Mini-GBIC port accommodates Multi or Single modes and up to 80km distances with TEG-MGBS80 at Gigabit speed 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions... | |
| Mini-GBIC slot accommodates Multi (SX) or Single-Mode (LX) fiber modules 100/1000Base-T Auto-Sensing / Negotiation Ethernet port 100Base-FX / 1000Base-SX / LX Mini-GBIC slot Functions as a standalone converter or with... | |
| MT-RJ type multi-mode fiber port connects over distances of up to 2km (1.2miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the... | |
| Must pair with TFC-110S40D3i Port level SNMP management support SC-type dual-wavelength single-mode fiber port 10/100Base-TX RJ-45 port Spans distances up to 40 km (24.9 miles) Functions as a standalone converter... | |
| Must use with TFC-110S20D3i Port level SNMP management support SC-type dual-wavelength single-mode fiber port 10/100Base-TX RJ-45 port Spans distances up to 20 km (12.4 miles) Functions as a standalone converter... | |
| Must use with TFC-110S40D5i Port level SNMP management support SC-type dual-wavelength single-mode fiber port 10/100Base-TX RJ-45 port Spans distances up to 40 km (24.9 miles) Functions as a standalone converter... | |
| SC type single-mode fiber port connects over distances of up to 100km 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the TFC-1600... | |
| SC type single-mode fiber port connects over distances of up to 15km (9.3 miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with... | |
| SC type single-mode fiber port connects over distances of up to 30km (18.6miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the... | |
| SC type single-mode fiber port connects over distances of up to 60km (37.2miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the... | |
| SC-type multi-mode fiber port connects over distances of up to 2km (1.2 miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the... | |
| SC-type single-mode fiber port connects over distances of up to 15km (9.3miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Supports port level SNMP management Functions as a stand alone... | |
| SC-type single-mode fiber port connects over distances of up to 20km (12.4 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as a stand alone... | |
| SC-type single-mode fiber port connects over distances of up to 30km 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Supports port level SNMP management Functions as a stand alone converter... | |
| SC-type single-mode fiber port connects over distances of up to 50km (31 miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as a stand alone... | |
| SC-type single-mode fiber port connects over distances of up to 60km 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Supports port level SNMP management Functions as a stand alone converter... | |
| ST-type multi-mode fiber port connects over distances of up to 2km (1.2 miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the... |