ELMA Electronic Inc. 6U VPX 10Gig E Switch, Layer 3 Routing T4340a

Description
6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability Model T4340a Extended and conduction cooled 2 x 10 Gig E Base CX 4 front panel copper ports 4 x 1000SX (fiber) or BT (copper) front panel ports 2 x XAUI rear panel ports 20 x 1000KX rear panel ports through the back plane Full line rate switching engine at 125Mpps 16k entry forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and back pressure 10KB jumbo frames MAC address transplant for rapid reconfiguration 802.1W Link aggregation – static or LACP Bandwidth management Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN 4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine IPV6 capable 1K UC ARP entriesRIP V2, OSPF, V2 routingProxy ARP, DHCP relay Security features 802.1x port authentication Multicast / broadcast limitingSTP / RSTP protocol Virtual cable tester on line Flexible management tools Web or CLI management SNMP (Standard and private MIBS) Enhanced port mirroring Easy software updating
Description
6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability Model T4340a Extended and conduction cooled 2 x 10 Gig E Base CX 4 front panel copper ports 4 x 1000SX (fiber) or BT (copper) front panel ports 2 x XAUI rear panel ports 20 x 1000KX rear panel ports through the back plane Full line rate switching engine at 125Mpps 16k entry forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and back pressure 10KB jumbo frames MAC address transplant for rapid reconfiguration 802.1W Link aggregation – static or LACP Bandwidth management Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN 4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine IPV6 capable 1K UC ARP entriesRIP V2, OSPF, V2 routingProxy ARP, DHCP relay Security features 802.1x port authentication Multicast / broadcast limitingSTP / RSTP protocol Virtual cable tester on line Flexible management tools Web or CLI management SNMP (Standard and private MIBS) Enhanced port mirroring Easy software updating

Suppliers

Company
Product
Description
Supplier Links
6U VPX 10Gig E Switch, Layer 3 Routing - T4340a - ELMA Electronic Inc.
Fremont, CA, USA
6U VPX 10Gig E Switch, Layer 3 Routing
T4340a
6U VPX 10Gig E Switch, Layer 3 Routing T4340a
6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability Model T4340a Extended and conduction cooled 2 x 10 Gig E Base CX 4 front panel copper ports 4 x 1000SX (fiber) or BT (copper) front panel ports 2 x XAUI rear panel ports 20 x 1000KX rear panel ports through the back plane Full line rate switching engine at 125Mpps 16k entry forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and back pressure 10KB jumbo frames MAC address transplant for rapid reconfiguration 802.1W Link aggregation – static or LACP Bandwidth management Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN 4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine IPV6 capable 1K UC ARP entriesRIP V2, OSPF, V2 routingProxy ARP, DHCP relay Security features 802.1x port authentication Multicast / broadcast limitingSTP / RSTP protocol Virtual cable tester on line Flexible management tools Web or CLI management SNMP (Standard and private MIBS) Enhanced port mirroring Easy software updating

6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability
Model T4340a

  • Extended and conduction cooled
  • 2 x 10 Gig E Base CX 4 front panel copper ports
  • 4 x 1000SX (fiber) or BT (copper) front panel ports
  • 2 x XAUI rear panel ports
  • 20 x 1000KX rear panel ports through the back plane
  • Full line rate switching engine at 125Mpps
  • 16k entry forwarding database
  • Automatic or controlled learning and aging routing table
  • Port and MAC access control
  • Flow control and back pressure
  • 10KB jumbo frames
  • MAC address transplant for rapid reconfiguration 802.1W
  • Link aggregation – static or LACP
  • Bandwidth management
  • Multicast rate limiting
  • Egress rate shaping with rate ranging port from 64K to 1 Gbps
  • Minimal bandwidth guarantee per traffic class
  • VLAN Services
  • 4K active VLAN
  • 4K bridge multicast groups
  • Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs
  • Quality of Service engine
  • Eight priority ques per port
  • Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine
  • IPV6 capable
  • 1K UC ARP entriesRIP V2, OSPF, V2 routingProxy ARP, DHCP relay
  • Security features
  • 802.1x port authentication Multicast / broadcast limitingSTP / RSTP protocol
  • Virtual cable tester on line
  • Flexible management tools
  • Web or CLI management
  • SNMP (Standard and private MIBS)
  • Enhanced port mirroring
  • Easy software updating
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number T4340a
Product Name 6U VPX 10Gig E Switch, Layer 3 Routing
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products