ELMA Electronic Inc. 6U VME or cPCI Ethernet Switch T4030a

Description
Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and backpressure • 9 KB Jumbo Frame • IPV4 IGMP snooping • Link aggregation static or LACP Bandwidth management: • Multicast & broadcast limiting • Egress rate shaping with rate ranging port from 64K to 1Gbs • Minimal bandwidth guarantee per traffic Class L2..4 Access List VLANs services: • 4K actives VLANs • 1K Bridge multicast groups • Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service Vlans 802.1ad, Policy-based Vlans Quality of Service engine: • 8 priority queues per port • Traffic Class assignment according to 802-1p tag, MAC address, Port, DiffServ CP or Policy engine • L3 IPV4 routing: • 1K UC ARP entries • RIPV2, OSPF V2 • Proxy-ARP, DHCP relay • IGMP Querier Advanced Security features: • 802.1X Port authentication • MAC fl ooding prevention • Multicast/Broadcast limiting • STP/RSTP protocol • Flexible management tools: • Web or CLI management • Standard & private MIBs
Description
Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and backpressure • 9 KB Jumbo Frame • IPV4 IGMP snooping • Link aggregation static or LACP Bandwidth management: • Multicast & broadcast limiting • Egress rate shaping with rate ranging port from 64K to 1Gbs • Minimal bandwidth guarantee per traffic Class L2..4 Access List VLANs services: • 4K actives VLANs • 1K Bridge multicast groups • Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service Vlans 802.1ad, Policy-based Vlans Quality of Service engine: • 8 priority queues per port • Traffic Class assignment according to 802-1p tag, MAC address, Port, DiffServ CP or Policy engine • L3 IPV4 routing: • 1K UC ARP entries • RIPV2, OSPF V2 • Proxy-ARP, DHCP relay • IGMP Querier Advanced Security features: • 802.1X Port authentication • MAC fl ooding prevention • Multicast/Broadcast limiting • STP/RSTP protocol • Flexible management tools: • Web or CLI management • Standard & private MIBs

Suppliers

Company
Product
Description
Supplier Links
6U VME or cPCI Ethernet Switch - T4030a - ELMA Electronic Inc.
Fremont, CA, USA
6U VME or cPCI Ethernet Switch
T4030a
6U VME or cPCI Ethernet Switch T4030a
Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and backpressure • 9 KB Jumbo Frame • IPV4 IGMP snooping • Link aggregation static or LACP Bandwidth management: • Multicast & broadcast limiting • Egress rate shaping with rate ranging port from 64K to 1Gbs • Minimal bandwidth guarantee per traffic Class L2..4 Access List VLANs services: • 4K actives VLANs • 1K Bridge multicast groups • Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service Vlans 802.1ad, Policy-based Vlans Quality of Service engine: • 8 priority queues per port • Traffic Class assignment according to 802-1p tag, MAC address, Port, DiffServ CP or Policy engine • L3 IPV4 routing: • 1K UC ARP entries • RIPV2, OSPF V2 • Proxy-ARP, DHCP relay • IGMP Querier Advanced Security features: • 802.1X Port authentication • MAC fl ooding prevention • Multicast/Broadcast limiting • STP/RSTP protocol • Flexible management tools: • Web or CLI management • Standard & private MIBs

Features:

Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector)
Layer 2 Switching capabilities:
• 16K entry forwarding database
• Automatic or controlled learning and aging routing table
• Full-line rate switching engine
• Port and MAC access control
• Flow control and backpressure
• 9 KB Jumbo Frame
• IPV4 IGMP snooping
• Link aggregation static or LACP
Bandwidth management:
• Multicast & broadcast limiting
• Egress rate shaping with rate ranging port from 64K to 1Gbs
• Minimal bandwidth guarantee per traffic Class L2..4 Access List
VLANs services:
• 4K actives VLANs
• 1K Bridge multicast groups
• Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v,
service Vlans 802.1ad, Policy-based Vlans
Quality of Service engine:
• 8 priority queues per port
• Traffic Class assignment according to 802-1p tag, MAC address, Port, DiffServ CP or Policy engine
• L3 IPV4 routing:
• 1K UC ARP entries
• RIPV2, OSPF V2
• Proxy-ARP, DHCP relay
• IGMP Querier
Advanced Security features:
• 802.1X Port authentication
• MAC fl ooding prevention
• Multicast/Broadcast limiting
• STP/RSTP protocol
• Flexible management tools:
• Web or CLI management
• Standard & private MIBs

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number T4030a
Product Name 6U VME or cPCI Ethernet Switch
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products