ELMA Electronic Inc. 6U cPCI / PICMG 2.16 Gigabit Ethernet 6740

Description
Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto learning and aging 802.1 Q support for 4K VLANs or port based VLAN Backpressure flow control on half duplex ports and pause frame on full duplex Four QoS traffic classes MAC authentication, IEEE802.1X compliant Plug and play, no configuration required for basic switching Led and thermal sensor for easy network monitoring Flexible management tools: User defined built in test SNMP, HTTP and Telnet Full MIB abd RMON counters Port mirroring STP/RSTP
Description
Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto learning and aging 802.1 Q support for 4K VLANs or port based VLAN Backpressure flow control on half duplex ports and pause frame on full duplex Four QoS traffic classes MAC authentication, IEEE802.1X compliant Plug and play, no configuration required for basic switching Led and thermal sensor for easy network monitoring Flexible management tools: User defined built in test SNMP, HTTP and Telnet Full MIB abd RMON counters Port mirroring STP/RSTP

Suppliers

Company
Product
Description
Supplier Links
6U cPCI / PICMG 2.16 Gigabit Ethernet - 6740 - ELMA Electronic Inc.
Fremont, CA, USA
6U cPCI / PICMG 2.16 Gigabit Ethernet
6740
6U cPCI / PICMG 2.16 Gigabit Ethernet 6740
Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto learning and aging 802.1 Q support for 4K VLANs or port based VLAN Backpressure flow control on half duplex ports and pause frame on full duplex Four QoS traffic classes MAC authentication, IEEE802.1X compliant Plug and play, no configuration required for basic switching Led and thermal sensor for easy network monitoring Flexible management tools: User defined built in test SNMP, HTTP and Telnet Full MIB abd RMON counters Port mirroring STP/RSTP

Features:

  • Extended temperature capability -20C to +65C
  • Conduction cooled versions available
  • Up to 10 ethernet ports including 1 optical fiber channel (SX or LX)
  • 9 port 1000BT conduction cooled version available
  • Layer 2 bridging capabilities:
    • Non-blocking with full wire performance
    • 4K MAC addresses
    • Auto learning and aging
    • 802.1 Q support for 4K VLANs or port based VLAN
  • Backpressure flow control on half duplex ports and pause frame on full duplex
  • Four QoS traffic classes
  • MAC authentication, IEEE802.1X compliant
  • Plug and play, no configuration required for basic switching
  • Led and thermal sensor for easy network monitoring
  • Flexible management tools:
    • User defined built in test
    • SNMP, HTTP and Telnet
    • Full MIB abd RMON counters
    • Port mirroring
    • STP/RSTP
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number 6740
Product Name 6U cPCI / PICMG 2.16 Gigabit Ethernet
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details