ELMA Electronic Inc. 6U VME GigE Switch, Layer 3 Routing T4000a

Description
Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence. Full wire speed switching capability up to 37Mpps Store and forward 16000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto negotiation and auto crossover for true plug and play Prevents packet loss with back pressure and IEEE 802.3x flow control QoS layer 2/3 using four priority ques with advanced congestion management Supports VLANs based on ports and or MAC addresses to simplify network management Multicast flow management with IGMP snooping, IGMP v2 RSTP/STP protocol for a more reliable network Windows PC, browser or console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester
Description
Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence. Full wire speed switching capability up to 37Mpps Store and forward 16000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto negotiation and auto crossover for true plug and play Prevents packet loss with back pressure and IEEE 802.3x flow control QoS layer 2/3 using four priority ques with advanced congestion management Supports VLANs based on ports and or MAC addresses to simplify network management Multicast flow management with IGMP snooping, IGMP v2 RSTP/STP protocol for a more reliable network Windows PC, browser or console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester

Suppliers

Company
Product
Description
Supplier Links
6U VME GigE Switch, Layer 3 Routing - T4000a - ELMA Electronic Inc.
Fremont, CA, USA
6U VME GigE Switch, Layer 3 Routing
T4000a
6U VME GigE Switch, Layer 3 Routing T4000a
Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence. Full wire speed switching capability up to 37Mpps Store and forward 16000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto negotiation and auto crossover for true plug and play Prevents packet loss with back pressure and IEEE 802.3x flow control QoS layer 2/3 using four priority ques with advanced congestion management Supports VLANs based on ports and or MAC addresses to simplify network management Multicast flow management with IGMP snooping, IGMP v2 RSTP/STP protocol for a more reliable network Windows PC, browser or console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester

Features:

  • Layer 3 IP forwarding at wire speed
  • 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps
  • Extended temperature and rugged versions
  • L3 services
    • IGMP V2
    • RIP V2
    • OSPF V2
    • UDP relay
    • STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence.
  • Full wire speed switching capability up to 37Mpps
  • Store and forward
  • 16000 MAC addresses
  • Static or automatic MAC address management
  • Broadcast filtering
  • Trunking
  • Auto negotiation and auto crossover for true plug and play
  • Prevents packet loss with back pressure and IEEE 802.3x flow control
  • QoS layer 2/3 using four priority ques with advanced congestion management
  • Supports VLANs based on ports and or MAC addresses to simplify network management
  • Multicast flow management with IGMP snooping, IGMP v2
  • RSTP/STP protocol for a more reliable network
  • Windows PC, browser or console interface
  • Full MIB and RMON counters
  • Optional SNMP agent
  • Thermal monitoring
  • Comprehensive built in test
  • Front panel LEDs
  • Optional PICMG2.9 (IPMI)
  • On line virtual cable tester
Supplier's Site
6U cPCI GigE Switch with Layer 3 Routing - T4000a - ELMA Electronic Inc.
Fremont, CA, USA
6U cPCI GigE Switch with Layer 3 Routing
T4000a
6U cPCI GigE Switch with Layer 3 Routing T4000a
Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence. Full wire speed switching capability up to 37Mpps Store and forward 16000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto negotiation and auto crossover for true plug and play Prevents packet loss with back pressure and IEEE 802.3x flow control QoS layer 2/3 using four priority ques with advanced congestion management Supports VLANs based on ports and or MAC addresses to simplify network management Multicast flow management with IGMP snooping, IGMP v2 RSTP/STP protocol for a more reliable network Windows PC, browser or console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester

Features:

  • Layer 3 IP forwarding at wire speed
  • 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps
  • Extended temperature and rugged versions
  • L3 services
    • IGMP V2
    • RIP V2
    • OSPF V2
    • UDP relay
    • STP/RSTP provides redundant link support. Rapid STP capability for minimizing STP convergence.
  • Full wire speed switching capability up to 37Mpps
  • Store and forward
  • 16000 MAC addresses
  • Static or automatic MAC address management
  • Broadcast filtering
  • Trunking
  • Auto negotiation and auto crossover for true plug and play
  • Prevents packet loss with back pressure and IEEE 802.3x flow control
  • QoS layer 2/3 using four priority ques with advanced congestion management
  • Supports VLANs based on ports and or MAC addresses to simplify network management
  • Multicast flow management with IGMP snooping, IGMP v2
  • RSTP/STP protocol for a more reliable network
  • Windows PC, browser or console interface
  • Full MIB and RMON counters
  • Optional SNMP agent
  • Thermal monitoring
  • Comprehensive built in test
  • Front panel LEDs
  • Optional PICMG2.9 (IPMI)
  • On line virtual cable tester
Supplier's Site

Technical Specifications

  ELMA Electronic Inc. ELMA Electronic Inc.
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number T4000a T4000a
Product Name 6U VME GigE Switch, Layer 3 Routing 6U cPCI GigE Switch with Layer 3 Routing
Protocol / Network Gigabit Ethernet Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
Network Cards - 277312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E7 kbps
Host Bus OCP 3.0
Number of Ports 2
View Details