ELMA Electronic Inc. 6U VME Layer 2 / Layer 3 Gigabit Ethernet Switch 4070b

Description
The ComEth4070b is built on a Gigabit engine offering a layer 2+ switch and a full layer 3 router on a single board with optimized power consumption. The ComEth4070b supports full-wire speed L2 bridging and L3 routing with L2-L4 advanced traffic classification, filtering and prioritization. It can provide strict priority traffic needed for delay-sensitive or critical applications. Features: 24 auto-sensing 10/100/1000Mbs ports Optional front SX or LX Fiber (LC) interface 802.3u compliant Auto-Negotiation with Downshift Automatic MDI/MDIX crossover for all 3 speeds of operation Automatic polarity correction Online virtual cable tester Optional fast Ethernet out of band management port
Description
The ComEth4070b is built on a Gigabit engine offering a layer 2+ switch and a full layer 3 router on a single board with optimized power consumption. The ComEth4070b supports full-wire speed L2 bridging and L3 routing with L2-L4 advanced traffic classification, filtering and prioritization. It can provide strict priority traffic needed for delay-sensitive or critical applications. Features: 24 auto-sensing 10/100/1000Mbs ports Optional front SX or LX Fiber (LC) interface 802.3u compliant Auto-Negotiation with Downshift Automatic MDI/MDIX crossover for all 3 speeds of operation Automatic polarity correction Online virtual cable tester Optional fast Ethernet out of band management port

Suppliers

Company
Product
Description
Supplier Links
6U VME Layer 2 / Layer 3 Gigabit Ethernet Switch - 4070b - ELMA Electronic Inc.
Fremont, CA, USA
6U VME Layer 2 / Layer 3 Gigabit Ethernet Switch
4070b
6U VME Layer 2 / Layer 3 Gigabit Ethernet Switch 4070b
The ComEth4070b is built on a Gigabit engine offering a layer 2+ switch and a full layer 3 router on a single board with optimized power consumption. The ComEth4070b supports full-wire speed L2 bridging and L3 routing with L2-L4 advanced traffic classification, filtering and prioritization. It can provide strict priority traffic needed for delay-sensitive or critical applications. Features: 24 auto-sensing 10/100/1000Mbs ports Optional front SX or LX Fiber (LC) interface 802.3u compliant Auto-Negotiation with Downshift Automatic MDI/MDIX crossover for all 3 speeds of operation Automatic polarity correction Online virtual cable tester Optional fast Ethernet out of band management port

The ComEth4070b is built on a Gigabit engine offering a layer 2+ switch and a full layer 3 router on a single board with optimized power consumption.

The ComEth4070b supports full-wire speed L2 bridging and L3 routing with L2-L4 advanced traffic classification, filtering and prioritization. It can provide strict priority traffic needed for delay-sensitive or critical applications.

Features:

  • 24 auto-sensing 10/100/1000Mbs ports
  • Optional front SX or LX Fiber (LC) interface 802.3u compliant
  • Auto-Negotiation with Downshift
  • Automatic MDI/MDIX crossover for all 3 speeds of operation
  • Automatic polarity correction
  • Online virtual cable tester
  • Optional fast Ethernet out of band management port
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number 4070b
Product Name 6U VME Layer 2 / Layer 3 Gigabit Ethernet Switch
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-02FSA1 - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Network Cards - 2804660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI
Number of Ports 2
View Details
Bluetooth Wireless Interface Module - WIM - Ametek Solartron Metrology
Specs
Protocol / Network Bluetooth®, Orbit® Network
Technology Wireless
Data Rate 3000 kbps
View Details