Features:
Replaces the 6611G - 6612G series
10 rear gigabit Ethernet ports with 2 optional front fiber ports
Standard air and rugged conduction cooled versions
Fully managed via Switchware web interface, CLI or SNMP
Switching Capabilities
16k entry forwarding database
Automatic or controlled learning and aging routing table
Full line rate switching engine
Port and MAC access control
Flow control and back pressure
9KB jumbo frames
IPV4 IGMP IPV6 MLD snooping
MAC address transplant for rapid reconfiguration 802.1W
Link aggregation – static or LACP
Bandwidth management
Multicast rate limiting
Egress rate shaping with rate port ranging from 64K to 1Gbs
Minimal bandwidth guarantee per traffic class
VLAN Services 4K active VLAN 4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs
Quality of Service engine
Eight priority queues per port
Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine
L3 IP V4 and V6 routing
1K UC ARP entries
RIP V2, OSPF, V2 routing, Proxy ARP, DHCP relay
Security features
802.1x port authentication
Multicast / broadcast limiting
STP / RSTP protocol
Virtual cable tester on line
Flexible management tools
Web or CLI management
Standard and private MIBS
Enhanced port mirroring
Easy software updating
Features:
Replaces the 6611G - 6612G series
- 10 rear gigabit Ethernet ports with 2 optional front fiber ports
- Standard air and rugged conduction cooled versions
- Fully managed via Switchware web interface, CLI or SNMP
Switching Capabilities
- 16k entry forwarding database
- Automatic or controlled learning and aging routing table
- Full line rate switching engine
- Port and MAC access control
- Flow control and back pressure
- 9KB jumbo frames
- IPV4 IGMP IPV6 MLD snooping
- MAC address transplant for rapid reconfiguration 802.1W
- Link aggregation – static or LACP
- Bandwidth management
- Multicast rate limiting
- Egress rate shaping with rate port ranging from 64K to 1Gbs
- Minimal bandwidth guarantee per traffic class
- VLAN Services 4K active VLAN 4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs
- Quality of Service engine
- Eight priority queues per port
- Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine
- L3 IP V4 and V6 routing
- 1K UC ARP entries
- RIP V2, OSPF, V2 routing, Proxy ARP, DHCP relay
- Security features
- 802.1x port authentication
- Multicast / broadcast limiting
- STP / RSTP protocol
- Virtual cable tester on line
- Flexible management tools
- Web or CLI management
- Standard and private MIBS
- Enhanced port mirroring
- Easy software updating