ELMA Electronic Inc. 6U PICMG 2.16 / VITA 31.1 10 GigE Switch with Layer 3 Routing T4300a

Description
Features: 24 x 1GbE & up to 4 x 10Gigabit Ethernet ports with a full-wire speed switching capacity of 125 Mpps. Extended and conduction cooled versions available Optional front SX or LX Fiber (LC) interface 802.3u compliant Layer2 Switching capabilities: 16K entries forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and backpressure 10 KB Jumbo Frame IGMPv3 & MLDv2 snooping Rapid Reconfiguration 802.1w Link aggregation static or LACP Bandwidth management: Unicast & Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1Gbs Minimal bandwidth guarantee per traffic Class VLAN services: 4K actives VLANs 4K Bridge mulcticast groups Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service VLAN 802.1ad, Policy-based VLAN Quality of Service engine: 8 priority queues per port Flexible bandwidth management with hierarchical shaping Unicast and Multicast routing engine: RIPV2, OSPF V2 Routing proxy-ARP, DHCP relay IPV6 capable - Security features: 802.1X Port authentication Multicast/Broadcast limiting STP/RSTP protocol Virtual cable tester On-Line Flexible management tools: Web or CLI management SNMP (Standard & private MIBs) Enhanced Port mirroring Easy software updating
Description
Features: 24 x 1GbE & up to 4 x 10Gigabit Ethernet ports with a full-wire speed switching capacity of 125 Mpps. Extended and conduction cooled versions available Optional front SX or LX Fiber (LC) interface 802.3u compliant Layer2 Switching capabilities: 16K entries forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and backpressure 10 KB Jumbo Frame IGMPv3 & MLDv2 snooping Rapid Reconfiguration 802.1w Link aggregation static or LACP Bandwidth management: Unicast & Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1Gbs Minimal bandwidth guarantee per traffic Class VLAN services: 4K actives VLANs 4K Bridge mulcticast groups Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service VLAN 802.1ad, Policy-based VLAN Quality of Service engine: 8 priority queues per port Flexible bandwidth management with hierarchical shaping Unicast and Multicast routing engine: RIPV2, OSPF V2 Routing proxy-ARP, DHCP relay IPV6 capable - Security features: 802.1X Port authentication Multicast/Broadcast limiting STP/RSTP protocol Virtual cable tester On-Line Flexible management tools: Web or CLI management SNMP (Standard & private MIBs) Enhanced Port mirroring Easy software updating

Suppliers

Company
Product
Description
Supplier Links
6U PICMG 2.16 / VITA 31.1 10 GigE Switch with Layer 3 Routing - T4300a - ELMA Electronic Inc.
Fremont, CA, USA
6U PICMG 2.16 / VITA 31.1 10 GigE Switch with Layer 3 Routing
T4300a
6U PICMG 2.16 / VITA 31.1 10 GigE Switch with Layer 3 Routing T4300a
Features: 24 x 1GbE & up to 4 x 10Gigabit Ethernet ports with a full-wire speed switching capacity of 125 Mpps. Extended and conduction cooled versions available Optional front SX or LX Fiber (LC) interface 802.3u compliant Layer2 Switching capabilities: 16K entries forwarding database Automatic or controlled learning and aging routing table Port and MAC access control Flow control and backpressure 10 KB Jumbo Frame IGMPv3 & MLDv2 snooping Rapid Reconfiguration 802.1w Link aggregation static or LACP Bandwidth management: Unicast & Multicast rate limiting Egress rate shaping with rate ranging port from 64K to 1Gbs Minimal bandwidth guarantee per traffic Class VLAN services: 4K actives VLANs 4K Bridge mulcticast groups Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service VLAN 802.1ad, Policy-based VLAN Quality of Service engine: 8 priority queues per port Flexible bandwidth management with hierarchical shaping Unicast and Multicast routing engine: RIPV2, OSPF V2 Routing proxy-ARP, DHCP relay IPV6 capable - Security features: 802.1X Port authentication Multicast/Broadcast limiting STP/RSTP protocol Virtual cable tester On-Line Flexible management tools: Web or CLI management SNMP (Standard & private MIBs) Enhanced Port mirroring Easy software updating

Features:

  • 24 x 1GbE & up to 4 x 10Gigabit Ethernet ports with a full-wire speed switching capacity of 125 Mpps.
  • Extended and conduction cooled versions available
  • Optional front SX or LX Fiber (LC) interface 802.3u compliant
  • Layer2 Switching capabilities:
    • 16K entries forwarding database
    • Automatic or controlled learning and aging routing table
    • Port and MAC access control
    • Flow control and backpressure
    • 10 KB Jumbo Frame
      IGMPv3 & MLDv2 snooping
    • Rapid Reconfiguration 802.1w
  • Link aggregation static or LACP Bandwidth management:
    • Unicast & Multicast rate limiting
    • Egress rate shaping with rate ranging port from 64K to 1Gbs
    • Minimal bandwidth guarantee per traffic Class
  • VLAN services:
    • 4K actives VLANs
    • 4K Bridge mulcticast groups
    • Flexible VLAN assignment 802.1Q port -based, protocol based 802.1v, service VLAN 802.1ad, Policy-based VLAN
  • Quality of Service engine:
    • 8 priority queues per port
    • Flexible bandwidth management with hierarchical shaping
  • Unicast and Multicast routing engine:
    • RIPV2, OSPF V2 Routing
    • proxy-ARP, DHCP relay
  • IPV6 capable - Security features:
    • 802.1X Port authentication
    • Multicast/Broadcast limiting
    • STP/RSTP protocol
    • Virtual cable tester On-Line
  • Flexible management tools:
    • Web or CLI management
    • SNMP (Standard & private MIBs)
    • Enhanced Port mirroring
    • Easy software updating
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number T4300a
Product Name 6U PICMG 2.16 / VITA 31.1 10 GigE Switch with Layer 3 Routing
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2838315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCIe
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details