ELMA Electronic Inc. 6U PICMG 2.16 / VITA 31.1 Gig E Layer 3 Routing T4020a

Description
Features: 12 front 1GbE fiber ports and 12 rear 1Ge ports Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping MAC address transplant for rapid reconfiguration 802.1WLink aggregation – static or LACP Bandwidth management Multicast rate limitingEgress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC ARP entries RIP V2, OSPF, V2 routing,Proxy ARP, DHCP relay Security features: 802.1x port authenticationMultic ast / broadcast limiting STP / RSTP protocol Flexible management tools: Web or CLI managementStandard and private MIBSEnhanced port mirroring Easy software updating
Description
Features: 12 front 1GbE fiber ports and 12 rear 1Ge ports Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping MAC address transplant for rapid reconfiguration 802.1WLink aggregation – static or LACP Bandwidth management Multicast rate limitingEgress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC ARP entries RIP V2, OSPF, V2 routing,Proxy ARP, DHCP relay Security features: 802.1x port authenticationMultic ast / broadcast limiting STP / RSTP protocol Flexible management tools: Web or CLI managementStandard and private MIBSEnhanced port mirroring Easy software updating

Suppliers

Company
Product
Description
Supplier Links
6U PICMG 2.16 / VITA 31.1 Gig E Layer 3 Routing - T4020a - ELMA Electronic Inc.
Fremont, CA, USA
6U PICMG 2.16 / VITA 31.1 Gig E Layer 3 Routing
T4020a
6U PICMG 2.16 / VITA 31.1 Gig E Layer 3 Routing T4020a
Features: 12 front 1GbE fiber ports and 12 rear 1Ge ports Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping MAC address transplant for rapid reconfiguration 802.1WLink aggregation – static or LACP Bandwidth management Multicast rate limitingEgress rate shaping with rate ranging port from 64K to 1 Gbps Minimal bandwidth guarantee per traffic class VLAN Services 4K active VLAN4K bridge multicast groups Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC ARP entries RIP V2, OSPF, V2 routing,Proxy ARP, DHCP relay Security features: 802.1x port authenticationMultic ast / broadcast limiting STP / RSTP protocol Flexible management tools: Web or CLI managementStandard and private MIBSEnhanced port mirroring Easy software updating

Features:

  • 12 front 1GbE fiber ports and 12 rear 1Ge ports
  • Extended and conduction cooled versions available
  • 16k entry forwarding database
  • Automatic or controlled learning and aging routing table
  • Full line rate switching engine
  • Port and MAC access control
  • Flow control and back pressure
  • 9KB jumbo frames
  • IPV4 IGMP IPV6 MLD snooping
  • MAC address transplant for rapid reconfiguration
  • 802.1WLink aggregation – static or LACP Bandwidth management
    • Multicast rate limitingEgress rate shaping with rate ranging port from 64K to 1 Gbps
    • Minimal bandwidth guarantee per traffic class
  • VLAN Services
    • 4K active VLAN4K bridge multicast groups
    • Flexible VLAN assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs
  • Quality of Service engine
  • Eight priority ques per port
  • Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine
  • L3 IP V4 and V6 routing engine
  • 1K UC ARP entries
  • RIP V2, OSPF, V2 routing,Proxy ARP, DHCP relay
  • Security features:
  • 802.1x port authenticationMulticast / broadcast limiting
  • STP / RSTP protocol
  • Flexible management tools:
  • Web or CLI managementStandard and private MIBSEnhanced port mirroring
  • Easy software updating
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number T4020a
Product Name 6U PICMG 2.16 / VITA 31.1 Gig E Layer 3 Routing
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 480000 kbps
Host Bus PCI; PCIe
Number of Ports 3
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details