ELMA Electronic Inc. cPCI/PICMG2.16 - VME/Vita31 10/100/1000 Ethernet Switch ComEth4100

Description
ComEth4100 is built on the latest generation of Gigabit switch engine combined with an optional PowerPC processor for management. The switch core contains a highspeed non blocking four traffic class QoS switch fabric. ComEth4100 is designed specifically for embedded systems. The ultra low-power design and the thermal monitoring make the integration easier. Each port is compliant with 802.3 standard. It performs all the physical layer functions for 100BT and 1000BT full or half-duplex Ethernet on CAT5 cable and 10BT full or halfduplex on CAT3,4,5. It supports Auto-MDI/MDIX. Features Physical layer 8 / 9/ 10 auto-sensing 10/100/1000Mbs ports RJ45 connectors for front panel version or J3/P0 connector for rear I/O version One optional 1000Base-FX channel (SX or LX) On-Line Virtual cable tester for Cable diagnostic Compliant with IEEE802.3, IEEE802.3u & IEEE802.3x Layer 2 MAC 4000 MAC unicast address with automatic ageing, self-learning mechanism, Tag extraction and insertion (802.1p) Full-wire speed performance Back pressure for half-duplex, IEEE802.3x for full duplex Auto-MDI/MDIX crossover and polarity correction Port mirroring
Description
ComEth4100 is built on the latest generation of Gigabit switch engine combined with an optional PowerPC processor for management. The switch core contains a highspeed non blocking four traffic class QoS switch fabric. ComEth4100 is designed specifically for embedded systems. The ultra low-power design and the thermal monitoring make the integration easier. Each port is compliant with 802.3 standard. It performs all the physical layer functions for 100BT and 1000BT full or half-duplex Ethernet on CAT5 cable and 10BT full or halfduplex on CAT3,4,5. It supports Auto-MDI/MDIX. Features Physical layer 8 / 9/ 10 auto-sensing 10/100/1000Mbs ports RJ45 connectors for front panel version or J3/P0 connector for rear I/O version One optional 1000Base-FX channel (SX or LX) On-Line Virtual cable tester for Cable diagnostic Compliant with IEEE802.3, IEEE802.3u & IEEE802.3x Layer 2 MAC 4000 MAC unicast address with automatic ageing, self-learning mechanism, Tag extraction and insertion (802.1p) Full-wire speed performance Back pressure for half-duplex, IEEE802.3x for full duplex Auto-MDI/MDIX crossover and polarity correction Port mirroring

Suppliers

Company
Product
Description
Supplier Links
cPCI/PICMG2.16 - VME/Vita31 10/100/1000 Ethernet Switch - ComEth4100 - ELMA Electronic Inc.
Fremont, CA, USA
cPCI/PICMG2.16 - VME/Vita31 10/100/1000 Ethernet Switch
ComEth4100
cPCI/PICMG2.16 - VME/Vita31 10/100/1000 Ethernet Switch ComEth4100
ComEth4100 is built on the latest generation of Gigabit switch engine combined with an optional PowerPC processor for management. The switch core contains a highspeed non blocking four traffic class QoS switch fabric. ComEth4100 is designed specifically for embedded systems. The ultra low-power design and the thermal monitoring make the integration easier. Each port is compliant with 802.3 standard. It performs all the physical layer functions for 100BT and 1000BT full or half-duplex Ethernet on CAT5 cable and 10BT full or halfduplex on CAT3,4,5. It supports Auto-MDI/MDIX. Features Physical layer 8 / 9/ 10 auto-sensing 10/100/1000Mbs ports RJ45 connectors for front panel version or J3/P0 connector for rear I/O version One optional 1000Base-FX channel (SX or LX) On-Line Virtual cable tester for Cable diagnostic Compliant with IEEE802.3, IEEE802.3u & IEEE802.3x Layer 2 MAC 4000 MAC unicast address with automatic ageing, self-learning mechanism, Tag extraction and insertion (802.1p) Full-wire speed performance Back pressure for half-duplex, IEEE802.3x for full duplex Auto-MDI/MDIX crossover and polarity correction Port mirroring

ComEth4100 is built on the latest generation of Gigabit switch engine combined with an optional PowerPC processor for management. The switch core contains a highspeed non blocking four traffic class QoS switch fabric.

ComEth4100 is designed specifically for embedded systems. The ultra low-power design and the thermal monitoring make the integration easier.

Each port is compliant with 802.3 standard. It performs all the physical layer functions for 100BT and 1000BT full or half-duplex Ethernet on CAT5 cable and 10BT full or halfduplex on CAT3,4,5. It supports Auto-MDI/MDIX.

Features
Physical layer

  • 8 / 9/ 10 auto-sensing 10/100/1000Mbs ports
  • RJ45 connectors for front panel version or J3/P0 connector for rear I/O version
  • One optional 1000Base-FX channel (SX or LX)
  • On-Line Virtual cable tester for Cable diagnostic
  • Compliant with IEEE802.3, IEEE802.3u & IEEE802.3x

Layer 2 MAC

  • 4000 MAC unicast address with automatic ageing, self-learning mechanism, Tag extraction and insertion (802.1p)
  • Full-wire speed performance
  • Back pressure for half-duplex, IEEE802.3x for full duplex
  • Auto-MDI/MDIX crossover and polarity correction
  • Port mirroring
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Network Cards and Network Controllers
Product Number ComEth4100
Product Name cPCI/PICMG2.16 - VME/Vita31 10/100/1000 Ethernet Switch
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
Network Cards - 144626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; CPCI
Number of Ports 2
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details