Stafford Manufacturing Corp. Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| 2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely... | |
| 316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow... | |
| Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type... | |
| Clamp-On Wrench 1-Piece Type Round Bore (Shaft) | |
| Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a... | |
| Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard... | |
| FPipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The hinge style with a captive screw makes them easy... | |
| Hub collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. It is ideally suited as a bearing inner-race. 1-Piece Clamp-Type Shaft Collars are designed... | |
| Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard... | |
| Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and... | |
| PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application... | |
| PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy... | |
| Remachineable Shaft Collars are complete, except that they are supplied with a pilot hole only. They can be machined by the user to a wide range of sizes or configurations:... | |
| Rotary Encoder Collars add speed sensing capability to shafts. Machined from aluminum, they feature steel targets that can be read from both the face and O. surfaces. Since they are... | |
| Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they... | |
| Stafford Instrument Quality Shaft Collars were developed to provide OEMs and designers of high quality equipment and medical instrumentation with alternatives to conventional shaft collars that are more precise, attractive... | |
| Stafford’s full line of anodized aluminum shaft collars are ideally suited for structural and drive applications involved with positioning solar arrays. Stafford Anodized Aluminum Shaft Collars for solar arrays are... | |
| Stafford’s full line of standard and custom, corrosion-resistant shaft collars and couplings is ideal for a wide range of on- and off-shore marine applications. Stafford Marine Service Collars and Couplings... | |
| Stafford’s line of case hardened shaft collars can withstand repeated high impact loads and maintain position in the face of constant, hard pounding. Hardened Shaft Collars are machined from steel... | |
| Stafford’s new custom High Temperature Shaft Collars are designed for use in furnaces, ovens, conveyors and other equipment where they will be subjected to extreme temperatures up to 2,200°F. Machined... | |
| Stafford’s new edition to the hinged shaft collar line has an affixed handle which permits frequent removal and reassembly. Stafford’s hinged collar with a swing-away clamp handle features a permanently... | |
| Stafford’s new line of brass shaft collars provides a cost savings alternative to 316 stainless steel. Ideal for use with pumps, mixers, and impellers, they are a lower cost alternative... | |
| Stafford’s new line of Heavy-Duty Mounting Collars are slotted to accept flat plate or screws for attachment to pipe and various flat surfaces. These collars feature wider bodies than conventional... | |
| Stafford’s new line of steel shaft collars are surface prepared to enable OEMs and contract manufacturers paint them for exact “color brand” matching. Paintable Shaft Collars are machined from steel... | |
| Stafford’s new Micro-Adjustable Positioning Collar assembly lets users make bi-directional adjustments along a shaft to precisely center and locate components. The Micro-Adjustable Positioning Collar assembly features two knurled collars which... | |
| Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter... | |
| Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching speakers, power strips,... | |
| Stafford’s new, lever-actuated shaft collar for non-rotary applications is easy to remove and requires no tools, making it ideal for automation and EOAT (end of arm tooling). The Staff-Lok™ Shaft... | |
| The Stafford Flip-Lok™ Quick Release Clamp Collar features a cam lever for clamping and a knurled nut for adjusting the clamping preset; making it easy to open-close and clamp by... | |
| The Stafford Stanchion Collars features a hinge design and a smooth interior surface for mounting to a rail or tube without damage and has a countersunk hole that accepts a... | |
| UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They... | |
| For non-rotary applications where fast, frequent, or temporary relocation is necessary. Easy to adjust and lock in place just by lifting the conformal cam lever and readjusting by hand. |
| << Prev |