Stafford Manufacturing Corp. Two Piece Clamp-Type Weldable Collars 8MW010

Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Clamp-Type Weldable Collars - 8MW010 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Clamp-Type Weldable Collars
8MW010
Two Piece Clamp-Type Weldable Collars 8MW010
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer.

1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • 1018 Steel for ease and safety for welding
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8MW010
Product Name Two Piece Clamp-Type Weldable Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details