Stafford Manufacturing Corp. UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S005C

Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC Two-Piece Stainless Steel Threaded Collars - 8S005C - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC Two-Piece Stainless Steel Threaded Collars
8S005C
UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S005C
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8S005C
Product Name UNF/ UNC Two-Piece Stainless Steel Threaded Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 200 lbs (90.7 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
C1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
0.0938
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details