Stafford Manufacturing Corp. One Piece Face Mounted Clamp-Type Collars FC1L208

Description
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Face Mounted Clamp-Type Collars - FC1L208 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Face Mounted Clamp-Type Collars
FC1L208
One Piece Face Mounted Clamp-Type Collars FC1L208
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar.
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Universal tapped face holes for multiple mounting options
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number FC1L208
Product Name One Piece Face Mounted Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
0.125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details