Stafford Manufacturing Corp. One Piece Face Mounted Clamp-Type Collars FC1L200

Description
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Face Mounted Clamp-Type Collars - FC1L200 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Face Mounted Clamp-Type Collars
FC1L200
One Piece Face Mounted Clamp-Type Collars FC1L200
Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar. 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Universal tapped face holes for multiple mounting options Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Face Mounting Shaft Collars have universal tapped mounting holes, allowing multiple options for mounting components to the collar.
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Universal tapped face holes for multiple mounting options
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number FC1L200
Product Name One Piece Face Mounted Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
TCN1: One-Piece Clamp Style Bearing Locknut -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
8mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M116080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.31 inch (8.0 mm)
View Details