Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 8L207P11 |
| Product Name | Chrome Plated Two Piece Steel Clamps Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Units | English |