Stafford Manufacturing Corp. Two Piece Clamp-Type Weldable Collars 8MW012

Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Clamp-Type Weldable Collars - 8MW012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Clamp-Type Weldable Collars
8MW012
Two Piece Clamp-Type Weldable Collars 8MW012
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer.

1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • 1018 Steel for ease and safety for welding
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8MW012
Product Name Two Piece Clamp-Type Weldable Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1223462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.63 inch (16.0 mm)
Bore 1.260 inch (32.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
0.75
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.63 inch (16.0 mm)
View Details