Stafford Manufacturing Corp. Chrome Plated Two Piece Steel Clamps Collars 8L104P11

Description
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw
Datasheet
Description
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chrome Plated Two Piece Steel Clamps Collars - 8L104P11 - Stafford Manufacturing Corp.
North Reading, MA, USA
Chrome Plated Two Piece Steel Clamps Collars
8L104P11
Chrome Plated Two Piece Steel Clamps Collars 8L104P11
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw

Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Bright finish provides highly attractive appearance
  • Offers corrosion resistance
  • Smooth bore protects shafts from damage
  • Chrome Plated Steel
  • Stainless Steel Clamp Screw
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8L104P11
Product Name Chrome Plated Two Piece Steel Clamps Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40105 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
.125
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.125 inch (3.2 mm)
View Details