Stafford Manufacturing Corp. PowerRing™ PRL206

Description
PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device’s face. When these bolts are tightened, multiple internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads. Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Available in 24 sizes ranging from 3/4” to 3” I.D., they are ideal for mounting gears, sprockets, pulleys and related devices. Features: Eliminate the need for keyways in mounting mechanical components to round shafts Allows transmission of high torque and axial loads Fully adjustable and balanced to minimize vibration at high speeds
Datasheet
Description
PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device’s face. When these bolts are tightened, multiple internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads. Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Available in 24 sizes ranging from 3/4” to 3” I.D., they are ideal for mounting gears, sprockets, pulleys and related devices. Features: Eliminate the need for keyways in mounting mechanical components to round shafts Allows transmission of high torque and axial loads Fully adjustable and balanced to minimize vibration at high speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ - PRL206 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™
PRL206
PowerRing™ PRL206
PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device’s face. When these bolts are tightened, multiple internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads. Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Available in 24 sizes ranging from 3/4” to 3” I.D., they are ideal for mounting gears, sprockets, pulleys and related devices. Features: Eliminate the need for keyways in mounting mechanical components to round shafts Allows transmission of high torque and axial loads Fully adjustable and balanced to minimize vibration at high speeds

PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub.
They are easy to install by tightening the locking bolts around the device’s face.
When these bolts are tightened, multiple internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads.
Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads.
Available in 24 sizes ranging from 3/4” to 3” I.D., they are ideal for mounting gears, sprockets, pulleys and related devices.

Features:

  • Eliminate the need for keyways in mounting mechanical components to round shafts
  • Allows transmission of high torque and axial loads
  • Fully adjustable and balanced to minimize vibration at high speeds
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number PRL206
Product Name PowerRing™
Collar Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details